High Q factor. High resonance frequency. Suitable for reflow (IR and vapour phase) and wave soldering
Inductance = 8.2 μH
Maximum DC Current = 130mA
Package/Case = 1210
Length = 3.2mm
Depth = 2.5mm
Height = 2mm
Dimensions = 3.2 x 2.5 x 2mm
Tolerance = ±10%
Maximum DC Resistance = 3Ohms
Series = SIMID
Delivery on production packaging - Reel. This product is non-returnable.
RS Components, Ltd. | |
---|---|
Product Category | Inductors, Coils, and Chokes |
Product Number | 1910100P |
Technology | Wirewound |
Inductance Range | 8.2 microH |
Inductance Tolerance | -10 to 10 (+/- %) |