4.7µH Shielded Multilayer Inductor 1A 160mOhm 0806 (2016 Metric)
0806 WE-PMI series power multilayer inductors with a magnetically shielded construction to cut out cross talk. These WE-PMI power multilayer inductors are suitable for applications with high currents of up to 1.8A, have DCR values below 0.2Ω and an operating temperature range of -40 to + 125°C. Typical applications for these 0806 WE-PMI power multilayer inductors include DC/DC converters especially at high switching frequences >1MHz and portable devides eg PDA and digital cameras.
Compact multilayer surface Mount Chip Bead Chokes, magnetically shielded to cut out cross talk. Suitable for use in high current application of up to 2.5A. DCR values below 0.2Ω. Operating temperature range: -40°C to +125°C. Recommended for reflow soldering
Inductance = 4.7 μH
Maximum DC Current = 140mA
Package/Case = 0806
Length = 2mm
Depth = 1.6mm
Height = 1mm
Dimensions = 2 x 1.6 x 1mm
Shielded = Yes
Tolerance = ±20%
Maximum DC Resistance = 160mOhms
0806 WE-PMI series power multilayer inductors with a magnetically shielded construction to cut out cross talk. These WE-PMI power multilayer inductors are suitable for applications with high currents of up to 1.8A, have DCR values below 0.2Ω and an operating temperature range of -40 to + 125°C. Typical applications for these 0806 WE-PMI power multilayer inductors include DC/DC converters especially at high switching frequences >1MHz and portable devides eg PDA and digital cameras.
Compact multilayer surface Mount Chip Bead Chokes, magnetically shielded to cut out cross talk. Suitable for use in high current application of up to 2.5A. DCR values below 0.2Ω. Operating temperature range: -40°C to +125°C. Recommended for reflow soldering
Inductance = 4.7 μH
Maximum DC Current = 140mA
Package/Case = 0806
Length = 2mm
Depth = 1.6mm
Height = 1mm
Dimensions = 2 x 1.6 x 1mm
Shielded = Yes
Tolerance = ±20%
Maximum DC Resistance = 160mOhms
Delivery on production packaging - Reel. This product is non-returnable.
INDUCTOR, 4.7uH, 1A, 20%, 0805; Inductance:4.7µH; DC Resistance Max:0.16ohm; Self Resonant Frequency:45MHz; DC Current Rating:1A; Inductor Case / Package:0806 [2016 Metric]; Product Range:WE-PMI Series; Inductance Tolerance:± 20% RoHS Compliant: Yes
DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
Product Number | 732-2956-2-ND | 7445006 | 32T8586 |
Product Name | Fixed Inductors | Inductor, 4.7Uh, 1A, 20%, 0805; Inductance Wurth Elektronik | |
Technology | Multilayer | Wirewound | |
Inductance Tolerance | 20 (+/- %) | -20 to 20 (+/- %) | 20 (+/- %) |
DCR | 0.1600 ohms | 0.1600 ohms | 0.1600 ohms |
Rated DC Current | 140 milliamps | 140 milliamps | 1000 milliamps |
Q Factor | 10 |