Murata LQH Series Wirewound Inductors are used for their high inductance and low DC resistance features. The series is composed of a ferrite core around which a copper wire is wound. Many models are resin-coated for added strength. LQH inductors are ideal for use in large current and high inductance applications such as mobile phones, TV, and digital cameras.
Inductance = 22 μH
Maximum DC Current = 460mA
Package/Case = 2520
Length = 2.5mm
Depth = 2mm
Height = 0.9mm
Dimensions = 2.5 x 2 x 0.9mm
Shielded = Yes
Maximum DC Resistance = 1.63Ohms
Series = LQH
Murata LQH Series Wirewound Inductors are used for their high inductance and low DC resistance features. The series is composed of a ferrite core around which a copper wire is wound. Many models are resin-coated for added strength. LQH inductors are ideal for use in large current and high inductance applications such as mobile phones, TV, and digital cameras.
Inductance = 22 μH
Maximum DC Current = 460mA
Package/Case = 2520
Length = 2.5mm
Depth = 2mm
Height = 0.9mm
Dimensions = 2.5 x 2 x 0.9mm
Shielded = Yes
Maximum DC Resistance = 1.63Ohms
Series = LQH
Delivery on production packaging - Reel. This product is non-returnable.
Win Source Part Number: 1370063-LQH2HPZ220MG
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 57 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQH2
Package: Tape & Reel
Product Status: Active
Package / Case: 1008 (2520 Metric)
Supplier Device Package: 1008 (2520 Metric)
Base Product Number: LQH2HPZ
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Ratings: AEC-Q200
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.039" (1.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 22 µH
Current Rating (Amps): 430 mA
Current - Saturation (Isat): 460mA
Shielding: Shielded
DC Resistance (DCR): 1.632Ohm Max
Frequency - Self Resonant: 15MHz
Inductance Frequency - Test: 1 MHz
22µH Shielded Wirewound Inductor 430mA 1.632Ohm Max 1008 (2520 Metric)
22µH Shielded Wirewound Inductor 430mA 1.632Ohm Max 1008 (2520 Metric)
22µH Shielded Wirewound Inductor 430mA 1.632Ohm Max 1008 (2520 Metric)
RS Components, Ltd. | Win Source Electronics | DigiKey | |
---|---|---|---|
Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
Product Number | 8790714 | 1370063-LQH2HPZ220MGRL | 490-15896-1-ND |
Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | |
Technology | Wirewound | Standard; Wirewound | |
Inductance Range | 22 microH | 22 microH | |
DCR | 1.63 ohms | 1.63 ohms | 1.63 ohms |
Rated DC Current | 460 milliamps | 430 milliamps | 460 milliamps |
EIA Case Size | 2520 |