SMT size 6 x 6 mm. Ferrite core construction. Magnetically shielded. Winding enamel copper wire. Wide operating temperature -55°C â +125°C. Suitable for reflow soldering. Applications in filtering of power supplies
Inductance = 1 μH
Maximum DC Current = 3.4A
Length = 6.3mm
Depth = 6.3mm
Height = 3mm
Dimensions = 6.3 x 6.3 x 3mm
Shielded = Yes
Tolerance = ±20%
Maximum DC Resistance = 16mOhms
Series = B82462-G4
RS Components, Ltd. | |
---|---|
Product Category | Inductors, Coils, and Chokes |
Product Number | 4958098 |
Technology | Wirewound |
Inductance Range | 1 microH |
Inductance Tolerance | -20 to 20 (+/- %) |