Inductor RF Chip Thin Film 9.1nH 0.1nH 500MHz 13Q-Factor 100mA 1.3Ohm DCR 0402 Paper T/R
9.1nH Unshielded Thick Film Inductor 100mA 1.3Ohm Max 0402 (1005 Metric)
9.1nH Unshielded Thick Film Inductor 100mA 1.3Ohm Max 0402 (1005 Metric)
9.1nH Unshielded Thick Film Inductor 100mA 1.3Ohm Max 0402 (1005 Metric)
LQP15M Ultra small low profile chip inductor with film technology construction. Available in various inductance values enabling assembly with no tuning required.
Series = LQP15M
Inductance = 9.1 nH
Tolerance = ±0.1nH
Maximum DC Current = 100mA
Maximum Self Resonant Frequency = 4.5GHz
Minimum Quality Factor = 13
Package/Case = 0402 (1005M)
Maximum DC Resistance = 1.3Ohms
Core Material = Ferrite
Dimensions = 1 x 0.5 x 0.35mm
Delivery on production packaging - Reel. This product is non-returnable.
LQP15M Ultra small low profile chip inductor with film technology construction. Available in various inductance values enabling assembly with no tuning required.
Series = LQP15M
Inductance = 9.1 nH
Tolerance = ±0.1nH
Maximum DC Current = 100mA
Maximum Self Resonant Frequency = 4.5GHz
Minimum Quality Factor = 13
Package/Case = 0402 (1005M)
Maximum DC Resistance = 1.3Ohms
Core Material = Ferrite
Dimensions = 1 x 0.5 x 0.35mm
Utmel Electronic Limited | DigiKey | RS Components, Ltd. | |
---|---|---|---|
Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
Product Number | 535-LQP15MN9N1B02D | 490-6761-2-ND | 7859180P |
Product Name | Inductor RF Chip Thin Film 9.1nH 0.1nH 500MHz 13Q-Factor 100mA 1.3Ohm DCR 0402 Paper T/R | Fixed Inductors | |
Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
Mounting Option | Surface Mount Technology; Surface Mount | ||
Inductance Range | 0.0091 microH | 0.0091 microH | |
DCR | 1.3 ohms | 1.3 ohms | 1.3 ohms |
Rated DC Current | 100 milliamps | 100 milliamps |