Fixed Inductors 1206 27nH +/-5% Chip Inductor
SMD Inductor for high frequency wire wound.
Inductance = 27 nH
Maximum DC Current = 560mA
Package/Case = 1206
Length = 3.2mm
Depth = 1.6mm
Height = 1.8mm
Dimensions = 3.2 x 1.6 x 1.8mm
Tolerance = ±5%
Maximum DC Resistance = 71.4mOhms
Series = LQW31H
SMD Inductor for high frequency wire wound.
Inductance = 27 nH
Maximum DC Current = 560mA
Package/Case = 1206
Length = 3.2mm
Depth = 1.6mm
Height = 1.8mm
Dimensions = 3.2 x 1.6 x 1.8mm
Tolerance = ±5%
Maximum DC Resistance = 71.4mOhms
Series = LQW31H
Delivery on production packaging - Reel. This product is non-returnable.
27nH Unshielded Wirewound Inductor 560mA 51mOhm Max 1206 (3216 Metric)
Manufacturer: Murata Electronics North America
Win Source Part Number: 1057472-LQW31HN27NJ0
Packaging: Reel - TR
Type: Wirewound
Current Rating: 560mA
Inductance: 27nH
Height - Seated (Max): 0.079" (2.00mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Q @ Freq: 60 @ 436MHz
Frequency - Self Resonant: 1GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 51 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 1206 (3216 Metric)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Utmel Electronic Limited | RS Components, Ltd. | DigiKey | Win Source Electronics | |
---|---|---|---|---|
Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
Product Number | 535-LQW31HN27NJ03L | 7855478 | LQW31HN27NJ03L-ND | 1057472-LQW31HN27NJ03L |
Product Name | Fixed Inductors 1206 27nH +/-5% Chip Inductor | Fixed Inductors | Fixed Inductors - LQW31HN27NJ03L | |
Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
Mounting Option | Surface Mount Technology; Surface Mount | Surface Mount Technology | ||
Configuration | Fixed | |||
Inductance Range | 0.0270 microH | 0.0270 microH | 0.0270 microH | |
DCR | 0.0510 ohms | 0.0714 ohms | 0.0510 ohms | 0.0510 ohms |