6.8µH Shielded Molded Inductor 3.5A 51.5mOhm Max Nonstandard
6.8µH Shielded Molded Inductor 3.5A 51.5mOhm Max Nonstandard
6.8µH Shielded Molded Inductor 3.5A 51.5mOhm Max Nonstandard
WE-LHMI Series Magnetically shielded SMD power inductors with a high current capability. The compact WE-LHMI Series SMD power inductors are designed to handle high transient current spikes, with no acoustic noise and no leakage field. Applications for the WE-LHMI Series include: DC-DC converters for high current power supplies, DC-DC converters for field programmable gate arrays (FPGA), POL converters, Portable power (for example, PDA, digital camera), Mainboards / graphic cards, Battery powered devices. devices
Series = WE-LHMI
Inductance = 6.8 μH
Tolerance = ±20%
Maximum DC Current = 3.5A
Maximum Self Resonant Frequency = 0.016GHz
Package/Case = 7050
Maximum DC Resistance = 51.5mOhms
Core Material = Composite Iron Powder
Dimensions = 6.6 x 6.6 x 4.8mm
Depth = 6.6mm
Delivery on production packaging - Reel. This product is non-returnable.
WE-LHMI Series Magnetically shielded SMD power inductors with a high current capability. The compact WE-LHMI Series SMD power inductors are designed to handle high transient current spikes, with no acoustic noise and no leakage field. Applications for the WE-LHMI Series include: DC-DC converters for high current power supplies, DC-DC converters for field programmable gate arrays (FPGA), POL converters, Portable power (for example, PDA, digital camera), Mainboards / graphic cards, Battery powered devices. devices
Series = WE-LHMI
Inductance = 6.8 μH
Tolerance = ±20%
Maximum DC Current = 3.5A
Maximum Self Resonant Frequency = 0.016GHz
Package/Case = 7050
Maximum DC Resistance = 51.5mOhms
Core Material = Composite Iron Powder
Dimensions = 6.6 x 6.6 x 4.8mm
Depth = 6.6mm
INDUCTOR, WE-LHMI 7050, 6.8UH, 9.5A; Inductance:6.8µH; RMS Current (Irms):3.5A; Inductor Construction:Shielde
DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
Product Number | 732-3356-6-ND | 7568588P | 82T3271 |
Product Name | Fixed Inductors | Inductor, We-Lhmi 7050, 6.8Uh, 9.5A; Inductance Wurth Elektronik | |
Core Material | Powdered Iron | Powdered Iron | |
Inductance Tolerance | 20 (+/- %) | -20 to 20 (+/- %) | 20 (+/- %) |
DCR | 0.0515 ohms | 0.0515 ohms | 0.0515 ohms |
Rated DC Current | 9500 milliamps | 3500 milliamps | 3500 milliamps |
SRF | 16 MHz | 16 MHz |