Win Source Part Number: 991885-50474C
Category: Filters>Common Mode Chokes
Series: 5000
Package: Tape & Reel
Current Rating (Max): 700mA
Standard Package: 1,000
Mounting: SMD (SMT)
Filter Type: Power Line
Height (Max): 0.183" (4.65mm)
Number of Lines: 2
Inductance @ Frequency: 470 µH @ 100 kHz
DC Resistance (DCR) (Max): 300mOhm
Package / Case: Horizontal, 4 J-Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.366" L x 0.232" W (9.30mm x 5.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Murata Power Solutions Inc.
Other Names: 811-1185-1,811-1185-
Base Product Number: 50
470µH @ 100kHz 2 Line Common Mode Choke Surface Mount 700mA DCR 300mOhm
470µH @ 100kHz 2 Line Common Mode Choke Surface Mount 700mA DCR 300mOhm
470µH @ 100kHz 2 Line Common Mode Choke Surface Mount 700mA DCR 300mOhm
Compact SMT Common Mode Chokes . Designed to attenuate up to 100MHz common mode noise where line filtering is required. UL 94V-0 packaging material. Applications: Low current switching power supplies and telecom applications
Inductance = 470 μH
Maximum DC Current = 700mA
Length = 7mm
Depth = 5.9mm
Height = 3.6mm
Dimensions = 7 x 5.9 x 3.6mm
Tolerance = -30 - +50%
Maximum DC Resistance = 300mOhms
Series = 5000
Inductor Construction = Wire-Wound
Compact SMT Common Mode Chokes . Designed to attenuate up to 100MHz common mode noise where line filtering is required. UL 94V-0 packaging material. Applications: Low current switching power supplies and telecom applications
Inductance = 470 μH
Maximum DC Current = 700mA
Length = 7mm
Depth = 5.9mm
Height = 3.6mm
Dimensions = 7 x 5.9 x 3.6mm
Tolerance = -30 - +50%
Maximum DC Resistance = 300mOhms
Series = 5000
Inductor Construction = Wire-Wound
Delivery on production packaging - Reel. This product is non-returnable.
Compact SMT Common Mode Chokes . Designed to attenuate up to 100MHz common mode noise where line filtering is required. UL 94V-0 packaging material. Applications: Low current switching power supplies and telecom applications
Inductance = 470 μH
Maximum DC Current = 700mA
Length = 7mm
Depth = 5.9mm
Height = 3.6mm
Dimensions = 7 x 5.9 x 3.6mm
Tolerance = -30 - +50%
Maximum DC Resistance = 300mOhms
Series = 5000
Minimum Operating Temperature = -40°C
Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | |
---|---|---|---|---|
Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
Product Number | 991885-50474C | 811-1185-2-ND | 7157083 | 1068881 |
Product Name | Filters - Common Mode Chokes | Common Mode Chokes | ||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | |
Mounting Option | Surface Mount Technology | Surface Mount Technology | ||
Application | RF Choke | Common Mode Choke | ||
Inductance Range | 470 microH | 470 microH | 470 microH | |
DCR | 0.3000 ohms | 0.3000 ohms | 0.3000 ohms | 0.3000 ohms |