Wurth WE-KI Series 0402 SMD wire-wound ceramic inductors have been designed for high frequency applications. They offer the highest possible self resonant frequencies up to 12.5 GHz alongside an excellent Q factor and high thermal stability. Other applications for these ceramic inductors include wireless LAN, Bluetooth and RF transceiver/communic
Inductance = 40 nH
Maximum DC Current = 320mA
Package/Case = 0402
Length = 1mm
Depth = 0.55mm
Height = 0.5mm
Dimensions = 1 x 0.55 x 0.5mm
Tolerance = ±5%
Maximum DC Resistance = 438mOhms
Series = WE-KI
Wurth WE-KI Series 0402 SMD wire-wound ceramic inductors have been designed for high frequency applications. They offer the highest possible self resonant frequencies up to 12.5 GHz alongside an excellent Q factor and high thermal stability. Other applications for these ceramic inductors include wireless LAN, Bluetooth and RF transceiver/communic
Inductance = 40 nH
Maximum DC Current = 320mA
Package/Case = 0402
Length = 1mm
Depth = 0.55mm
Height = 0.5mm
Dimensions = 1 x 0.55 x 0.5mm
Tolerance = ±5%
Maximum DC Resistance = 438mOhms
Series = WE-KI
Delivery on production packaging - Reel. This product is non-returnable.
40nH Unshielded Wirewound Inductor 320mA 438mOhm Max 0402 (1005 Metric)
40nH Unshielded Wirewound Inductor 320mA 438mOhm Max 0402 (1005 Metric)
40nH Unshielded Wirewound Inductor 320mA 438mOhm Max 0402 (1005 Metric)
Surface Mount High Frequency Inductor, WE-KI Series, 40 nH, 5%, 0402 [1005 Metric], 2.24 GHz RoHS Compliant: Yes
RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
Product Number | 7373582 | 732-1740-1-ND | 34R6094 |
Product Name | Fixed Inductors | Surface Mount High Frequency Inductor, We-Ki Series, 40 Nh, 5%, 0402 [1005 Metric], 2.24 Ghz Rohs Compliant Wurth Elektronik | |
Technology | Wirewound | ||
Inductance Range | 0.0400 microH | ||
Inductance Tolerance | -5 to 5 (+/- %) | 5 (+/- %) | |
DCR | 0.4380 ohms | 0.4380 ohms | |
Rated DC Current | 320 milliamps |