Win Source Part Number: 1274652-SDR1006-122K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1006
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 1.2 mH
Height - Seated (Max): 0.228" (5.80mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 31 @ 252kHz
Frequency - Self Resonant: 1.8MHz
Package / Case: Nonstandard
DC Resistance (DCR): 4.2Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.386" L x 0.386" W (9.80mm x 9.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 210 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR1006-122KLTR,SDR1
Base Product Number: SDR1006
Current - Saturation (Isat): 480mA
1.2mH Unshielded Wirewound Inductor 210mA 4.2Ohm Max Nonstandard
1.2mH Unshielded Wirewound Inductor 210mA 4.2Ohm Max Nonstandard
1.2mH Unshielded Wirewound Inductor 210mA 4.2Ohm Max Nonstandard
Available in E12 series. Small design of only 9.8mm maximum diameter. RoHS compliant. Applications in input/output of DC/DC Converters, Power Supplies
Inductance = 1.2 mH
Maximum DC Current = 210mA
Package/Case = 1006
Length = 9.8mm
Depth = 9.8mm
Height = 5.8mm
Dimensions = 9.8 x 9.8 x 5.8mm
Tolerance = ±10%
Maximum DC Resistance = 4.2Ohms
Series = SDR1006
Delivery on production packaging - Reel. This product is non-returnable.
Available in E12 series. Small design of only 9.8mm maximum diameter. RoHS compliant. Applications in input/output of DC/DC Converters, Power Supplies
Inductance = 1.2 mH
Maximum DC Current = 210mA
Package/Case = 1006
Length = 9.8mm
Depth = 9.8mm
Height = 5.8mm
Dimensions = 9.8 x 9.8 x 5.8mm
Tolerance = ±10%
Maximum DC Resistance = 4.2Ohms
Series = SDR1006
Win Source Electronics | DigiKey | RS Components, Ltd. | |
---|---|---|---|
Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
Product Number | 1274652-SDR1006-122KL | 118-SDR1006-122KLCT-ND | 7981007P |
Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | |
Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
Mounting Option | Surface Mount Technology | ||
Technology | Standard; Wirewound | Wirewound | |
Core Material | Ferrite | Ferrite; Drum Core, Wirewound | |
Application | RF Choke |