Wurth WE-PD4 wire wound surface mount inductor is a compact design and has a low loss ferrite core. These power inductors have current ratings up to 15A and can be used at frequencies up to 10 MHz. Applications: High efficiency SMPSUs, interference suppression. Operating temperature: -40°C to +125°C
Inductance = 100 μH
Maximum DC Current = 300mA
Length = 6.6mm
Depth = 4.45mm
Height = 2.92mm
Dimensions = 6.6 x 4.45 x 2.92mm
Shielded = No
Tolerance = ±20%
Maximum DC Resistance = 1.27Ohms
Series = WE-PD4
Wurth WE-PD4 wire wound surface mount inductor is a compact design and has a low loss ferrite core. These power inductors have current ratings up to 15A and can be used at frequencies up to 10 MHz. Applications: High efficiency SMPSUs, interference suppression. Operating temperature: -40°C to +125°C
Inductance = 100 μH
Maximum DC Current = 300mA
Length = 6.6mm
Depth = 4.45mm
Height = 2.92mm
Dimensions = 6.6 x 4.45 x 2.92mm
Shielded = No
Tolerance = ±20%
Maximum DC Resistance = 1.27Ohms
Series = WE-PD4
Delivery on production packaging - Bag. This product is non-returnable.
100µH Unshielded Wirewound Inductor 300mA 1.27Ohm Max Nonstandard
100µH Unshielded Wirewound Inductor 300mA 1.27Ohm Max Nonstandard
100µH Unshielded Wirewound Inductor 300mA 1.27Ohm Max Nonstandard
INDUCTOR, UNSHIELDED, 100UH, 0.3A, 20%; Inductance:100µH; RMS Current (Irms):300mA; Inductor Construction:Unshiel
RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
Product Number | 6240052 | 732-1341-2-ND | 08P2676 |
Product Name | Fixed Inductors | Inductor, Unshielded, 100Uh, 0.3A, 20%; Inductance Wurth Elektronik | |
Technology | Wirewound | ||
Inductance Range | 100 microH | 100 microH | |
Inductance Tolerance | -20 to 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |
DCR | 1.27 ohms | 1.27 ohms | 1.27 ohms |
Rated DC Current | 300 milliamps | 310 milliamps | 300 milliamps |