18nH Unshielded Wirewound Inductor 700mA 120mOhm Max 0603 (1608 Metric)
18nH Unshielded Wirewound Inductor 700mA 120mOhm Max 0603 (1608 Metric)
18nH Unshielded Wirewound Inductor 700mA 120mOhm Max 0603 (1608 Metric)
Wurth WE-KI Series 0603 SMD wire-wound ceramic inductors have been designed for high frequency applications. They offer the highest possible self resonant frequencies up to 12.5 GHz alongside an excellent Q factor and high thermal stability. Other applications for these ceramic inductors include wireless LAN, Bluetooth and RF transceiver/communic
Inductance = 18 nH
Maximum DC Current = 700mA
Package/Case = 0603C
Length = 1.65mm
Depth = 1.15mm
Height = 0.9mm
Dimensions = 1.65 x 1.15 x 0.9mm
Tolerance = ±5%
Maximum DC Resistance = 120mOhms
Series = WE-KI
Wurth WE-KI Series 0603 SMD wire-wound ceramic inductors have been designed for high frequency applications. They offer the highest possible self resonant frequencies up to 12.5 GHz alongside an excellent Q factor and high thermal stability. Other applications for these ceramic inductors include wireless LAN, Bluetooth and RF transceiver/communic
Inductance = 18 nH
Maximum DC Current = 700mA
Package/Case = 0603C
Length = 1.65mm
Depth = 1.15mm
Height = 0.9mm
Dimensions = 1.65 x 1.15 x 0.9mm
Tolerance = ±5%
Maximum DC Resistance = 120mOhms
Series = WE-KI
Delivery on production packaging - Reel. This product is non-returnable.
INDUCTOR, 18NH, 700mA, 5%, 0603; Inductance:18nH; DC Resistance Max:0.12ohm; Self Resonant Frequency:3.1GHz; DC Current Rating:700mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:WE-KI Series; Inductance Tolerance:± 5% RoHS Compliant: Yes
DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
Product Number | 732-1757-2-ND | 7373380 | 34R6034 |
Product Name | Fixed Inductors | Inductor, 18Nh, 700Ma, 5%, 0603; Inductance Wurth Elektronik | |
Core Material | Ceramic; Drum Core, Wirewound | ||
Inductance Tolerance | 5 (+/- %) | -5 to 5 (+/- %) | 5 (+/- %) |
DCR | 0.1200 ohms | 0.1200 ohms | 0.1200 ohms |
Q Factor | 35 | ||
SRF | 3100 MHz |