Win Source Part Number: 1274284-SRN6028-220M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN6028
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 22 µH
Height - Seated (Max): 0.110" (2.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 18 @ 2.52MHz
Frequency - Self Resonant: 14MHz
Package / Case: Nonstandard
DC Resistance (DCR): 162mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.4 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN6028-220MCT,SRN60
Base Product Number: SRN6028
Current - Saturation (Isat): 1.3A
Bourns SRN6028 Series comes in various sizes and have a semi-shielded construction.
Features and Benefits:. Inductance range: 0.90 μH to 100 μH. Rated current up to 4.6 A. RoHS compliant and halogen free. Applications in DC-DC converters, Notebook computers, Digital video cameras, HDDs, Cell phones, Televisions and LCD display
Inductance = 22 μH
Maximum DC Current = 1.4A
Length = 6mm
Depth = 6mm
Height = 2.8mm
Dimensions = 6 x 6 x 2.8mm
Shielded = Yes
Tolerance = ±20%
Maximum DC Resistance = 162mOhms
Series = SRN6028
Bourns SRN6028 Series comes in various sizes and have a semi-shielded construction.
Features and Benefits:. Inductance range: 0.90 μH to 100 μH. Rated current up to 4.6 A. RoHS compliant and halogen free. Applications in DC-DC converters, Notebook computers, Digital video cameras, HDDs, Cell phones, Televisions and LCD display
Inductance = 22 μH
Maximum DC Current = 1.4A
Length = 6mm
Depth = 6mm
Height = 2.8mm
Dimensions = 6 x 6 x 2.8mm
Shielded = Yes
Tolerance = ±20%
Maximum DC Resistance = 162mOhms
Series = SRN6028
Delivery on production packaging - Reel. This product is non-returnable.
Surface Mount Power Inductor, SRN6028 Series, 22 H, 20%, Semishielded, 0.162 ohm, 1.4 A RoHS Compliant: Yes
INDUCTOR, SEMI-SHIELDED, 22UH, 20%, 1.4A; Inductance:22µH; RMS Current (Irms):1.4A; Inductor Construction:Semishi
INDUCTOR, SEMI-SHIELDED, 22UH, 20%, 1.4A; Inductance:22µH; RMS Current (Irms):1.4A; Inductor Construction:Semishi
Win Source Electronics | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
Product Number | 1274284-SRN6028-220M | 8135747 | 67X4703 | 62X0453 |
Product Name | Inductors, Coils, Chokes - Fixed Inductors | Surface Mount Power Inductor, Srn6028 Series, 22 H, 20%, Semishielded, 0.162 Ohm, 1.4 A Rohs Compliant Bourns | Inductor, Semi-Shielded, 22Uh, 20%, 1.4A; Inductance Bourns | |
Operating Temperature | -40 to 125 C (-40 to 257 F) | |||
Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | |
Technology | Standard; Wirewound | Wirewound | ||
Core Material | Ferrite | |||
Application | RF Choke |