RS Components, Ltd. 1245580

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1245580 - RS Components, Ltd.
Corby, Northants, United Kingdom
This is a range of high quality shielded power inductors from our trusted RS Pro brand. These wire wound surface mount inductors have high current up to 5.5 A and high inductance up to 1000 µH. Inductance = 10 î¼H Maximum DC Current = 4A Package/Case = 25 Length = 12.5mm Depth = 12.5mm Height = 6mm Dimensions = 12.5 x 12.5 x 6mm Shielded = Yes Maximum DC Resistance = 25mOhms Moulded = Yes

This is a range of high quality shielded power inductors from our trusted RS Pro brand. These wire wound surface mount inductors have high current up to 5.5 A and high inductance up to 1000 µH.
Inductance = 10 μH
Maximum DC Current = 4A
Package/Case = 25
Length = 12.5mm
Depth = 12.5mm
Height = 6mm
Dimensions = 12.5 x 12.5 x 6mm
Shielded = Yes
Maximum DC Resistance = 25mOhms
Moulded = Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Inductors, Coils, and Chokes
Product Number 1245580
Technology Wirewound
Inductance Range 10 microH
DCR 0.0250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

 - 1234270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Inductance Range 1000 microH
DCR 0.0450 ohms
View Details
 - 1910065 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Wirewound
Inductance Range 22 microH
Inductance Tolerance -10 to 10 (+/- %)
View Details
 - 1245602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 85 C (185 F)
Technology Wirewound
Inductance Range 3.8 microH
View Details
 - 1910144P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Wirewound
Inductance Range 15 microH
Inductance Tolerance -10 to 10 (+/- %)
View Details