This series of 3671 chip inductors are highly reliable and versatile range of ceramic chip inductors to meet high frequency design requirements.
Cellular phones, WLAN and High Speed Communication Devices.
The 3671 chip inductors have a ceramic material construction that extends the effective frequency range to 10 GHz, and are available in four compact sizes,Operating Temperature Range: -55â to +125â
Inductance = 33 nH
Maximum DC Current = 50mA
Package/Case = 0201
Length = 0.6mm
Depth = 0.3mm
Series = 3671
Inductor Construction = Wire-Wound
RS Components, Ltd. | |
---|---|
Product Category | Inductors, Coils, and Chokes |
Product Number | 8637445 |
Technology | Wirewound |