Designed for use in power line applications such as switching regulators, filters and suppression circuits. Constructed from high saturation flux density material enabling use in high current applications. Suitable for PCB or chassis mounting using a non-magnetic fastener via the central fixing hole. Terminated with easy-strip pre-tinned enamelled copper leads. Lead length 10mm. Operating temperature: -40 â +85°C. Inductance Tolerance: ±10%
Inductance = 150 μH
Maximum DC Current = 6.5A
Mounting Type = Radial
Maximum DC Resistance = 42mOhms
Tolerance = ±10%
Length = 33.7mm
Depth = 31.3mm
Height = 23.3mm
Dimensions = 33.7 x 31.3 x 23.3mm
Maximum Self Resonant Frequency = 2.4MHz
Delivery on production packaging - Box. This product is non-returnable.
Designed for use in power line applications such as switching regulators, filters and suppression circuits. Constructed from high saturation flux density material enabling use in high current applications. Suitable for PCB or chassis mounting using a non-magnetic fastener via the central fixing hole. Terminated with easy-strip pre-tinned enamelled copper leads. Lead length 10mm. Operating temperature: -40 â +85°C. Inductance Tolerance: ±10%
Inductance = 150 μH
Maximum DC Current = 6.5A
Mounting Type = Radial
Maximum DC Resistance = 42mOhms
Tolerance = ±10%
Length = 33.7mm
Depth = 31.3mm
Height = 23.3mm
Dimensions = 33.7 x 31.3 x 23.3mm
Maximum Self Resonant Frequency = 2.4MHz
Designed for use in power line applications such as switching regulators, filters and suppression circuits. Constructed from high saturation flux density material enabling use in high current applications. Suitable for PCB or chassis mounting using a non-magnetic fastener via the central fixing hole. Terminated with easy-strip pre-tinned enamelled copper leads. Lead length 10mm. Operating temperature: -40 â +85°C. Inductance Tolerance: ±10%
Inductance = 150 μH
Maximum DC Current = 6.5A
Mounting Type = Radial
Maximum DC Resistance = 42mOhms
Tolerance = ±10%
Length = 33.7mm
Depth = 31.3mm
Height = 23.3mm
Dimensions = 33.7 x 31.3 x 23.3mm
Maximum Self Resonant Frequency = 2.4MHz
INDUCTOR, 150UH, 10%, 6.5A, RADIAL ROHS COMPLIANT: YES
RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|
Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
Product Number | 7156771P | 50AJ6435 |
Product Name | Inductor, 150Uh, 10%, 6.5A, Radial Rohs Compliant Murata | |
Inductance Range | 150 microH | |
Inductance Tolerance | -10 to 10 (+/- %) | |
DCR | 0.0420 ohms | |
Rated DC Current | 6500 milliamps |