Manufacturer: Panasonic
Win Source Part Number: 1171520-ELC10D101E
Manufacturer Homepage: www.panasonic.com/in
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Panasonic ELC10D choke coils are compact, high-power inductors that provide high performance. ELC08D choke coils are constructed from a high flux density, high permeability ferrite core.
Small size. High -µ and high Bm ferrite core. Wide inductor range. Pin terminal
Inductance = 100 μH
Maximum DC Current = 1.7A
Mounting Type = Radial
Maximum DC Resistance = 110mOhms
Tolerance = ±10%
Length = 13mm
Depth = 10mm
Height = 15mm
Dimensions = 13 x 10 x 15mm
Lead Pitch = 5mm
Panasonic ELC10D choke coils are compact, high-power inductors that provide high performance. ELC08D choke coils are constructed from a high flux density, high permeability ferrite core.
Small size. High -µ and high Bm ferrite core. Wide inductor range. Pin terminal
Inductance = 100 μH
Maximum DC Current = 1.7A
Mounting Type = Radial
Maximum DC Resistance = 110mOhms
Tolerance = ±10%
Length = 13mm
Depth = 10mm
Height = 15mm
Dimensions = 13 x 10 x 15mm
Lead Pitch = 5mm
Delivery on production packaging - Bag. This product is non-returnable.
Panasonic ELC10D choke coils are compact, high-power inductors that provide high performance. ELC08D choke coils are constructed from a high flux density, high permeability ferrite core.
Small size. High -µ and high Bm ferrite core. Wide inductor range. Pin terminal
Inductance = 100 μH
Maximum DC Current = 1.7A
Mounting Type = Radial
Maximum DC Resistance = 110mOhms
Tolerance = ±10%
Length = 13mm
Depth = 10mm
Height = 15mm
Dimensions = 13 x 10 x 15mm
Lead Pitch = 5mm
INDUCTOR, 100UH, 10%, 1.7A, RAD; Product Range:ELC Series; Inductance:100µH; Inductor Construction:Unshiel
Win Source Electronics | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
Product Number | 1171520-ELC10D101E | 6755185 | 62W8298 |
Product Name | Fixed Inductors - ELC10D101E | Inductor, 100Uh, 10%, 1.7A, Rad; Product Range Panasonic | |
Inductance Range | 100 microH | 100 microH | |
Inductance Tolerance | -10 to 10 (+/- %) | 10 (+/- %) | |
DCR | 0.1100 ohms | 0.1100 ohms |