The BMB A Series of beads cover a wide range of impedance and frequency characteristics. The chip beads have a monolithic organic material construction that minimises the effect of electromagnetic interference. This series is suited to various applications.
High soldering heat resistance. BMB A Series are high loss types for general use and are offered in 0402, 0603 and 0805 package sizes,Operating Temperature Range: -55â to +125â
Package Type = 0603 (1608M)
Impedance at 100 MHz = 600Ohms
Type = Ferrite Bead
Dimensions = 1.6 x 0.8 x 0.8mm
Length = 1.6mm
Depth = 0.8mm
Height = 0.8mm
Application = General Purpose, High frequency
Material = Ferrite
The BMB A Series of beads cover a wide range of impedance and frequency characteristics. The chip beads have a monolithic organic material construction that minimises the effect of electromagnetic interference. This series is suited to various applications.
High soldering heat resistance. BMB A Series are high loss types for general use and are offered in 0402, 0603 and 0805 package sizes,Operating Temperature Range: -55â to +125â
Package Type = 0603 (1608M)
Impedance at 100 MHz = 600Ohms
Type = Ferrite Bead
Dimensions = 1.6 x 0.8 x 0.8mm
Length = 1.6mm
Depth = 0.8mm
Height = 0.8mm
Application = General Purpose, High frequency
Material = Ferrite
Delivery on production packaging - Reel. This product is non-returnable.
RS Components, Ltd. | |
---|---|
Product Category | Inductors, Coils, and Chokes |
Product Number | 8637158 |
Application | General Purpose; High Frequency; General Purpose, High frequency |