Win Source Part Number: 974206-FDSD0512-H-1R
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: FDSD0512
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 1 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Package / Case: Nonstandard
DC Resistance (DCR): 44mOhm Max
Dimension: 0.205" L x 0.193" W (5.20mm x 4.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Murata Electronics
Other Names: 490-10868-6,490-1086
Base Product Number: FDSD0512
Product Status: Last Time Buy
Current - Saturation (Isat): 6.1A
FIXED IND 1UH 4A 44 MOHM SMD
FIXED IND 1UH 4A 44 MOHM SMD
FIXED IND 1UH 4A 44 MOHM SMD
FDSD/0512/0515/0518 Series metal alloy inductors incorporate a magnetic iron powder that allows capability for a large current. These SMD fixed inductors are reflow solderable and have a low audible noise. These SMD inductors are 5.2. X 4.0 mm square and 1.2/1.5/1.8. mm max. height. These metal alloy inductors use flat wire for low DC resistance. FDSD series inductors are ideal for DC-DC Convertor applications, are halogen free and RoHS compliant.
Inductance = 1 μH
Maximum DC Current = 7.6A
Package/Case = 512
Length = 5.2mm
Depth = 4.9mm
Height = 1.2mm
Dimensions = 5.2 x 4.9 x 1.2mm
Shielded = Yes
Maximum DC Resistance = 44mOhms
Series = FDSD0512
FDSD/0512/0515/0518 Series metal alloy inductors incorporate a magnetic iron powder that allows capability for a large current. These SMD fixed inductors are reflow solderable and have a low audible noise. These SMD inductors are 5.2. X 4.0 mm square and 1.2/1.5/1.8. mm max. height. These metal alloy inductors use flat wire for low DC resistance. FDSD series inductors are ideal for DC-DC Convertor applications, are halogen free and RoHS compliant.
Inductance = 1 μH
Maximum DC Current = 7.6A
Package/Case = 512
Length = 5.2mm
Depth = 4.9mm
Height = 1.2mm
Dimensions = 5.2 x 4.9 x 1.2mm
Shielded = Yes
Maximum DC Resistance = 44mOhms
Series = FDSD0512
Delivery on production packaging - Reel. This product is non-returnable.
INDUCTOR, 1UH, 4.7A, 20%, SHIELDED; Inductance:1µH; RMS Current (Irms):4.7A; Inductor Construction:Shielde
Win Source Electronics | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
Product Number | 974206-FDSD0512-H-1R0M=P3 | 490-10868-1-ND | 1060232 | 81Y6144 |
Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Inductor, 1Uh, 4.7A, 20%, Shielded; Inductance Murata | |
Mounting Option | Surface Mount Technology | Surface Mount Technology | ||
Technology | Standard; Wirewound | Wirewound | ||
Application | RF Choke | |||
Configuration | Fixed | |||
Inductance Range | 1 microH | 1 microH | 1 microH |