Manufacturer: Cooper Bussmann, Inc.
Win Source Part Number: 1168535-DR74-101-R
Manufacturer Homepage: www.cooperbussmann.c
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Consumer Electronics, Computers & Computer Peripherals, Portable Devices
DR series magnetically shielded drum core inductors with a high power density and a high efficiency. The DR series inductors are designed with a ferrite core, are securely mounted and have a 125°C maximum operating temperature. Applications for the DR series include: Computers DVD players and portable devices, LCD panels, DC-DC converters, Buck , boost, forward and resonant converters, Noise filtering and filter chokes.
Inductance = 100 μH
Maximum DC Current = 990mA
Package/Case = 74
Length = 7.6mm
Depth = 7.6mm
Height = 4.35mm
Dimensions = 7.6 x 7.6 x 4.35mm
Shielded = Yes
Tolerance = ±20%
Maximum DC Resistance = 383mOhms
DR series magnetically shielded drum core inductors with a high power density and a high efficiency. The DR series inductors are designed with a ferrite core, are securely mounted and have a 125°C maximum operating temperature. Applications for the DR series include: Computers DVD players and portable devices, LCD panels, DC-DC converters, Buck , boost, forward and resonant converters, Noise filtering and filter chokes.
Inductance = 100 μH
Maximum DC Current = 990mA
Package/Case = 74
Length = 7.6mm
Depth = 7.6mm
Height = 4.35mm
Dimensions = 7.6 x 7.6 x 4.35mm
Shielded = Yes
Tolerance = ±20%
Maximum DC Resistance = 383mOhms
Delivery on production packaging - Reel. This product is non-returnable.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
100µH Shielded Wirewound Inductor 860mA 383mOhm Nonstandard
100µH Shielded Wirewound Inductor 860mA 383mOhm Nonstandard
100µH Shielded Wirewound Inductor 860mA 383mOhm Nonstandard
INDUCTOR, SHIELDED, 100UH, 990MA, SMD; Inductance:100µH; RMS Current (Irms):860mA; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 100UH, 990MA, SMD, FULL REEL; Inductance:100µH; RMS Current (Irms):860mA; Inductor Construction:Shielde
INDUCTOR, 100UH, 20%; Inductance:100µH; RMS Current (Irms):860mA; Inductor Construction:Shielde
INDUCTOR; POWER SHIELDED DRUM CORE INDUCTOR; 100UH; .99A
Win Source Electronics | RS Components, Ltd. | Richardson RFPD | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|---|---|---|---|---|
Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
Product Number | 1168535-DR74-101-R | 7701139 | DR74-101-R | 283-DR74-101-RDKR-ND | 52K7569 | 58M5189 | 70037905 |
Product Name | Fixed Inductors - DR74-101-R | Power Inductor | Fixed Inductors | Inductor, Shielded, 100Uh, 990Ma, Smd; Inductance Eaton Coiltronics | Inductor, 100Uh, 20%; Inductance Eaton Coiltronics | INDUCTOR; POWER SHIELDED DRUM CORE INDUCTOR; 100UH; .99A | |
Technology | Wirewound | ||||||
Inductance Range | 100 microH | 100 microH | 100 microH | ||||
Inductance Tolerance | -20 to 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||||
DCR | 0.3830 ohms | 0.3830 ohms | |||||
Rated DC Current | 990 milliamps | 990 milliamps | 860 milliamps | 860 milliamps |