Wurth WE-PD wirewound surface mount inductor is magnetically shielded resulting in a low leakage field. These power inductors have high storage capacity and high current loading. Recommended solder profile: Reflow. Operating temperature -40 to +125°C.
Inductance = 100 μH
Maximum DC Current = 790mA
Package/Case = 7345
Length = 7.3mm
Depth = 7.3mm
Height = 4.5mm
Dimensions = 7.3 x 7.3 x 4.5mm
Shielded = Yes
Tolerance = ±20%
Maximum DC Resistance = 610mOhms
Delivery on production packaging - Reel. This product is non-returnable.
Wurth WE-PD wirewound surface mount inductor is magnetically shielded resulting in a low leakage field. These power inductors have high storage capacity and high current loading. Recommended solder profile: Reflow. Operating temperature -40 to +125°C.
Inductance = 100 μH
Maximum DC Current = 790mA
Package/Case = 7345
Length = 7.3mm
Depth = 7.3mm
Height = 4.5mm
Dimensions = 7.3 x 7.3 x 4.5mm
Shielded = Yes
Tolerance = ±20%
Maximum DC Resistance = 610mOhms
100µH Shielded Wirewound Inductor 790mA 610mOhm Max Nonstandard
100µH Shielded Wirewound Inductor 790mA 610mOhm Max Nonstandard
100µH Shielded Wirewound Inductor 790mA 610mOhm Max Nonstandard
RS Components, Ltd. | DigiKey | |
---|---|---|
Product Category | Inductors, Coils, and Chokes | Chip Inductors |
Product Number | 1241885P | 732-13507-6-ND |
Product Name | Fixed Inductors | |
Technology | Wirewound | |
Inductance Range | 100 microH | |
Inductance Tolerance | -20 to 20 (+/- %) | 20 (+/- %) |
DCR | 0.6100 ohms | 0.6100 ohms |
Rated DC Current | 790 milliamps | 750 milliamps |