Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint.
Chip Inductor Features:
330nH Unshielded Wirewound Inductor 150mA 2.3Ohm Max 0603 (1608 Metric)
330nH Unshielded Wirewound Inductor 150mA 2.3Ohm Max 0603 (1608 Metric)
330nH Unshielded Wirewound Inductor 150mA 2.3Ohm Max 0603 (1608 Metric)
Pulse Electronics Corporation | DigiKey | |
---|---|---|
Product Category | Inductors, Coils, and Chokes | Chip Inductors |
Product Number | PE-0603CD331JTT | 553-1031-6-ND |
Product Name | RF Chip Inductor | Fixed Inductors |
Application | RF Choke | |
Inductance Range | 0.3300 microH | |
Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |
Q Factor | 22 | 22 |
SRF | 500 MHz | 500 MHz |