150nH Unshielded Multilayer Inductor 200mA 2.4Ohm Max 0603 (1608 Metric)
150nH Unshielded Multilayer Inductor 200mA 2.4Ohm Max 0603 (1608 Metric)
150nH Unshielded Multilayer Inductor 200mA 2.4Ohm Max 0603 (1608 Metric)
CHIP INDUCTOR 150NH 200MA 5% 680MHZ; Inductance:150nH; DC Resistance Max:2.4ohm; Self Resonant Frequency:500MHz; DC Current Rating:200mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:CI160808 Series; Product Length:1.6mmRoHS Compliant: Yes
CHIP INDUCTOR 150NH 200MA 5% 680MHZ, FULL REEL; Inductance:150nH; DC Resistance Max:2.4ohm; Self Resonant Frequency:500MHz; DC Current Rating:200mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:CI160808 Series RoHS Compliant: Yes
INDUCTOR, 150NH, 500MHZ, 0603 ROHS COMPLIANT: YES
DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
Product Number | CI160808-R15JCT-ND | 18C0730 | 02J4402 | 92AH4192 |
Product Name | Fixed Inductors | Chip Inductor 150Nh 200Ma 5% 680Mhz; Inductance Bourns | Chip Inductor 150Nh 200Ma 5% 680Mhz, Full Reel; Inductance Bourns | Inductor, 150Nh, 500Mhz, 0603 Rohs Compliant Bourns |
Technology | Multilayer | |||
Core Material | Ceramic | |||
Inductance Tolerance | 5 (+/- %) | |||
DCR | 2.4 ohms | 2.4 ohms | 2.4 ohms | |
Q Factor | 8 |