Win Source Part Number: 1003955-B82477D4223M
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: B82477D4*M900
Package: Tape & Reel
Shielding: Shielded
Standard Package: 350
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Height: 0.335" (8.50mm)
Number of Coils: 2
Inductance - Connected In Series: 88 µH
Inductance - Connected In Parallel: 22 µH
Current Rating - Series: 3.11 A
Current Saturation - Parallel: 4.5 A
Current Saturation - Series: 2.25 A
DC Resistance (DCR) - Parallel: 39mOhm Max
DC Resistance (DCR) - Series: 156mOhm Max
Package / Case: Nonstandard
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.8000
Mfr: EPCOS - TDK Electronics
Other Names: 495-B82477D4223M900D
Shielded 2 Coil Inductor Array 88µH Inductance - Connected in Series 22µH Inductance - Connected in Parallel 39mOhm Max DC Resistance (DCR) - Parallel Nonstandard
Shielded 2 Coil Inductor Array 88µH Inductance - Connected in Series 22µH Inductance - Connected in Parallel 39mOhm Max DC Resistance (DCR) - Parallel Nonstandard
Shielded 2 Coil Inductor Array 88µH Inductance - Connected in Series 22µH Inductance - Connected in Parallel 39mOhm Max DC Resistance (DCR) - Parallel Nonstandard
POWER INDUCTOR, 22UH, SHIELDED, 3.11A ROHS COMPLIANT: YES
Win Source Electronics | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
Product Number | 1003955-B82477D4223M900 | 495-B82477D4223M900CT-ND | 28AK7804 |
Product Name | Inductors, Coils, Chokes - Arrays, Signal Transformers | Arrays, Signal Transformers | Power Inductor, 22Uh, Shielded, 3.11A Rohs Compliant Epcos |
Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
Application | RF Choke | ||
DCR | 0.0390 ohms | 0.0390 to 0.1560 ohms |