68µH @ 100kHz 2 Line Common Mode Choke Through Hole 3A DCR
Win Source Part Number: 1315154-HHBC10-0R8A0
Category: Filters>Common Mode Chokes
Series: HHBC
Package: Bulk
Current Rating (Max): 3A
Number of Lines: 2
Inductance @ Frequency: 68 µH @ 100 kHz
Mounting Type: Through Hole
Package / Case: Vertical, No Base, 2 PC Pin
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.846" Dia (21.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: KEMET
Base Product Number: HHBC10
INDUCTOR, 68UH, 3A, 0.0423OHM, 20%; Product Range:HHBC Series; Inductance:68µH; RMS Current (Irms):3A; DC Resistance Max:0.0423ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
DigiKey | Win Source Electronics | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
Product Number | 399-19087-ND | 1315154-HHBC10-0R8A0068V | 78AC6190 |
Product Name | Common Mode Chokes | Filters - Common Mode Chokes | Inductor, 68Uh, 3A, 0.0423Ohm, 20%; Product Range Kemet |
Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
Mounting Option | Through Hole | Through Hole | |
Application | Common Mode Choke | RF Choke | |
DCR | 0.0423 ohms | 0.0423 ohms | |
Rated DC Current | 3000 milliamps | 3000 milliamps | 3000 milliamps |