Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Unshielded 2 Coil Inductor Array 597.8µH Inductance - Connected in Series 149.45µH Inductance - Connected in Parallel 696mOhm Max DC Resistance (DCR) - Parallel 640mA Nonstandard
Unshielded 2 Coil Inductor Array 597.8µH Inductance - Connected in Series 149.45µH Inductance - Connected in Parallel 696mOhm Max DC Resistance (DCR) - Parallel 640mA Nonstandard
Unshielded 2 Coil Inductor Array 597.8µH Inductance - Connected in Series 149.45µH Inductance - Connected in Parallel 696mOhm Max DC Resistance (DCR) - Parallel 640mA Nonstandard
Richardson RFPD | DigiKey | |
---|---|---|
Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
Product Number | CTX150-4P-R | 283-4058-1-ND |
Product Name | Power Inductor | Arrays, Signal Transformers |
Operating Temperature | -40 to 85 C (-40 to 185 F) |