Wurth Elektronik GmbH & Co. KG Wireless Charging Coils 760308104113

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 8631295 - RS Components, Ltd.
Corby, Northants, United Kingdom
From Wurth Elektronik comes the WE-WPCC Series Qi wireless charging coils, an innovative wireless way to charge portable electronic devices such as mobile phones. Current charging technologies make it impossible to charge devices of different brands from a single energy source. With the Wireless Power Consortium, Wurth has developed the Qi standard of a pioneering wireless charging technology. Inductance = 12 î¼H Maximum DC Current = 8A Mounting Type = Axial Maximum DC Resistance = 72mOhms Tolerance = ±10% Length = 59.5mm Depth = 4mm Height = 52mm Dimensions = 59.5 x 52 x 4mm Core Material = Ferrite

From Wurth Elektronik comes the WE-WPCC Series Qi wireless charging coils, an innovative wireless way to charge portable electronic devices such as mobile phones. Current charging technologies make it impossible to charge devices of different brands from a single energy source. With the Wireless Power Consortium, Wurth has developed the Qi standard of a pioneering wireless charging technology.
Inductance = 12 μH
Maximum DC Current = 8A
Mounting Type = Axial
Maximum DC Resistance = 72mOhms
Tolerance = ±10%
Length = 59.5mm
Depth = 4mm
Height = 52mm
Dimensions = 59.5 x 52 x 4mm
Core Material = Ferrite

Supplier's Site
 - 8631295P - RS Components, Ltd.
Corby, Northants, United Kingdom
From Wurth Elektronik comes the WE-WPCC Series Qi wireless charging coils, an innovative wireless way to charge portable electronic devices such as mobile phones. Current charging technologies make it impossible to charge devices of different brands from a single energy source. With the Wireless Power Consortium, Wurth has developed the Qi standard of a pioneering wireless charging technology. Inductance = 12 î¼H Maximum DC Current = 8A Mounting Type = Axial Maximum DC Resistance = 72mOhms Tolerance = ±10% Length = 59.5mm Depth = 4mm Height = 52mm Dimensions = 59.5 x 52 x 4mm Core Material = Ferrite Delivery on production packaging - Box. This product is non-returnable.

From Wurth Elektronik comes the WE-WPCC Series Qi wireless charging coils, an innovative wireless way to charge portable electronic devices such as mobile phones. Current charging technologies make it impossible to charge devices of different brands from a single energy source. With the Wireless Power Consortium, Wurth has developed the Qi standard of a pioneering wireless charging technology.
Inductance = 12 μH
Maximum DC Current = 8A
Mounting Type = Axial
Maximum DC Resistance = 72mOhms
Tolerance = ±10%
Length = 59.5mm
Depth = 4mm
Height = 52mm
Dimensions = 59.5 x 52 x 4mm
Core Material = Ferrite
Delivery on production packaging - Box. This product is non-returnable.

Supplier's Site
Wireless Charging Coils - 732-5717-ND - DigiKey
Thief River Falls, MN, United States
Wireless Charging Coils
732-5717-ND
Wireless Charging Coils 732-5717-ND
TX 1 COIL 1 LAYER 12UH 7A

TX 1 COIL 1 LAYER 12UH 7A

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 8631295 732-5717-ND
Product Name Wireless Charging Coils
Core Material Ferrite
Inductance Range 12 microH 12 microH
Inductance Tolerance -10 to 10 (+/- %) 10 (+/- %)
DCR 0.0720 ohms 0.0720 ohms
Rated DC Current 8000 milliamps 7000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Flat Copper Wire Choke Filter Inductor - FW001 - Dongguan Yili Electronics Co., Ltd.
Dongguan Yili Electronics Co., Ltd.
Specs
Application filter, inverter, reactance
Configuration Variable
View Details
Neeltran Large Reactors, Inductors and Interphases -  - Neeltran, Inc.
Specs
Core Material Air (optional feature); Iron (optional feature); Saturable Core
Application Power Choke
View Details
Storage Choke, flat design - DSF - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 11 to 3700 microH
View Details