2 Line Common Mode Choke Surface Mount 6 Ohms @ 100MHz 100mA DCR 1.4Ohm
DigiKey | |
---|---|
Product Category | Inductors, Coils, and Chokes |
Product Number | 445-9338-2-ND |
Product Name | Common Mode Chokes |
Operating Temperature | -25 to 85 C (-13 to 185 F) |
Mounting Option | Surface Mount Technology |
Application | Common Mode Choke |