CMC 3A 2LN 250 OHM SMD
CMC 3A 2LN 250 OHM SMD
CMC 3A 2LN 250 OHM SMD
Win Source Part Number: 1369391-DLW5BTZ251TQ
Category: Filters - Common Mode Chokes
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: DLW5B
Package: Tape & Reel
Product Status: Active
Package / Case: Horizontal, 4 PC Pad
Base Product Number: DLW5BTZ
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage Rating - DC: 125V
Height (Max): 0.098" (2.50mm)
Filter Type: Power, Signal Line
Number of Lines: 2
Impedance @ Frequency: 250 Ohms @ 100 MHz
Current Rating (Max): 3A
DC Resistance (DCR) (Max): 20mOhm
DigiKey | Win Source Electronics | |
---|---|---|
Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
Product Number | 490-16596-6-ND | 1369391-DLW5BTZ251TQ2L |
Product Name | Common Mode Chokes | Filters - Common Mode Chokes |
Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
Mounting Option | Surface Mount Technology | |
Application | Common Mode Choke | RF Choke |
DCR | 0.0200 ohms | 0.0200 ohms |