Coilcraft, Inc. MSD1048 Series Shielded Coupled Power Inductors MSD1048-104

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSD1048 Series Shielded Coupled Power Inductors - MSD1048-104 - Coilcraft, Inc.
Cary, IL, USA
MSD1048 Series Shielded Coupled Power Inductors
MSD1048-104
MSD1048 Series Shielded Coupled Power Inductors MSD1048-104
Coilcraft's MSD1048 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications. Ideal for Flyback, SEPIC, Ćuk, Zeta and other applications Magnetic shielding allows high-density mounting Tight winding coupling Industry standard footprint See Selecting inductors for SEPIC

Coilcraft's MSD1048 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications.


  • Ideal for Flyback, SEPIC, Ćuk, Zeta and other applications
  • Magnetic shielding allows high-density mounting
  • Tight winding coupling
  • Industry standard footprint

See Selecting inductors for SEPIC

Supplier's Site Datasheet
MSD1048 Series Common Mode Chokes - MSD1048-104 - Coilcraft, Inc.
Cary, IL, USA
MSD1048 Series Common Mode Chokes
MSD1048-104
MSD1048 Series Common Mode Chokes MSD1048-104
Our MSD1048 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 200 Vrms, one minute winding-to-winding isolation. Common mode and differential mode filtering in a single device Ideal for use in both power line and signal line applications Up to 200 MHz differential mode cutoff frequency Refer to Designing Common Mode Filters for design guidance.

Our MSD1048 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 200 Vrms, one minute winding-to-winding isolation.

  • Common mode and differential mode filtering in a single device
  • Ideal for use in both power line and signal line applications
  • Up to 200 MHz differential mode cutoff frequency

Refer to Designing Common Mode Filters for design guidance.

Supplier's Site Datasheet
MSD1048 Series Common Mode Chokes - MSD1048-104 - Coilcraft, Inc.
Cary, IL, USA
MSD1048 Series Common Mode Chokes
MSD1048-104
MSD1048 Series Common Mode Chokes MSD1048-104
Our MSD1048 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 200 Vrms, one minute winding-to-winding isolation. Common mode and differential mode filtering in a single device Ideal for use in both power line and signal line applications Up to 200 MHz differential mode cutoff frequency Refer to Designing Common Mode Filters for design guidance.

Our MSD1048 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 200 Vrms, one minute winding-to-winding isolation.

  • Common mode and differential mode filtering in a single device
  • Ideal for use in both power line and signal line applications
  • Up to 200 MHz differential mode cutoff frequency

Refer to Designing Common Mode Filters for design guidance.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc. Coilcraft, Inc. Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number MSD1048-104 MSD1048-104 MSD1048-104
Product Name MSD1048 Series Shielded Coupled Power Inductors MSD1048 Series Common Mode Chokes MSD1048 Series Common Mode Chokes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite Ferrite; Ferrite Ferrite; Ferrite
Application Power Choke Common Mode Choke; RF Choke Common Mode Choke; Power Choke; RF Choke
Inductance Range 100 microH 80 microH 80 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-24N - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-22N - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-4N7 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-22N - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details