Our 1812LS Series wirewound chip inductors have a ferrite-ceramic core construction that gives excellent current handling and low DCR in an 1812 (4532) chip size. They are offered in a wide range of inductance from 12 uH to 1000 uH, with a tight ±5% tolerance for all values.
Our 1812LS Series wirewound ferrite beads have a ferrite core construction that achieves high current handing and low DCR. Impedance ranges from 770 Ohms to 191 kOhms at 10 MHz, and the tight inductance tolerance of ±5% is standard, stocked, and ready for shipment.
Need parts for space, military or other critical applications?
- See Coilcraft CPS 450RAB series.
Coilcraft, Inc. | |
---|---|
Product Category | Inductors, Coils, and Chokes |
Product Number | 1812LS-824 |
Product Name | 1812LS (4532) Ferrite Chip Inductors |
Operating Temperature | -40 to 85 C (-40 to 185 F) |
Core Material | Ferrite; Ferrite |
Application | RF Choke |
Inductance Range | 820 microH |