XAL7070 high-performance molded power inductors are mechanically rugged and magnetically shielded for use in high-density power converter circuits. They offer high current ratings and are ideal for high switching frequencies with low AC losses.
Excellent current handling
Low power losses (AC and DC)
Soft saturation characteristic to withstand high current spikes
Magnetically shielded
Composite construction minimizes audible buzzing
No thermal aging – perfect for high temperature applications
AEC-Q200 Grade 1 (−40°C to +125°C) with a 165°C max part temperature
Need parts for space, military or other critical applications? See Coilcraft CPS 541PYA series.
XAL7070 high-performance molded power inductors are mechanically rugged and magnetically shielded for use in high-density power converter circuits. They offer high current ratings and are ideal for high switching frequencies with low AC losses.
- Excellent current handling
- Low power losses (AC and DC)
- Soft saturation characteristic to withstand high current spikes
- Magnetically shielded
- Composite construction minimizes audible buzzing
- No thermal aging – perfect for high temperature applications
- AEC-Q200 Grade 1 (−40°C to +125°C) with a 165°C max part temperature
Need parts for space, military or other critical applications? See Coilcraft CPS 541PYA series.