Coilcraft LPS3015 Series surface-mount power inductors offer high performance in a low-profile package. These compact power inductors offer excellent current handling, low DC resistance, a low profile, and magnetic shielding for high-density mounting.
Need parts for space, military or other critical applications? See Coilcraft CPS 412PJB series.
Coilcraft, Inc. | |
---|---|
Product Category | Inductors, Coils, and Chokes |
Product Number | LPS3015-332 |
Product Name | LPS3015 Series Low Profile Shielded Power Inductors |
Operating Temperature | -40 to 125 C (-40 to 257 F) |
Core Material | Ferrite; Ferrite |
Application | Power Choke |
Inductance Range | 3.3 microH |