Coilcraft DO1606T Series unshielded surface-mount power inductors offer proven performance at a great value. They provide high saturation current ratings, high energy storage, and low resistance.
Coilcraft, Inc. | |
---|---|
Product Category | Inductors, Coils, and Chokes |
Product Number | DO1606T-684 |
Product Name | DO1606T Series Low Profile Surface Mount Power Inductors |
Operating Temperature | -40 to 85 C (-40 to 185 F) |
Mounting Option | Surface Mount Technology |
Core Material | Ferrite; Ferrite |
Application | Power Choke |