XGL6030 Series Ultra-Low Loss Shielded Power Inductors
XGL6030-152
XGL6030 Series Ultra-Low Loss Shielded Power Inductors
XGL6030-152
Industry's lowest DCR and ultra low AC losses over a wide frequency range
Superior current handling with soft saturation characteristics
AEC-Q200 Grade 1 (−40°C to +125°C)
Wide inductance range from 0.18 µH to 18 µH
RoHS-compliant, halogen free. 260°C compatible. Tin-silver (96.5/3.5) over copper terminations
COTS Plus tin-silver-copper and tin-lead terminations available
Industry's lowest DCR and ultra low AC losses over a wide frequency range
Superior current handling with soft saturation characteristics
AEC-Q200 Grade 1 (−40°C to +125°C)
Wide inductance range from 0.18 µH to 18 µH
RoHS-compliant, halogen free. 260°C compatible. Tin-silver (96.5/3.5) over copper terminations
COTS Plus tin-silver-copper and tin-lead terminations available
Supplier's Site
Datasheet
Technical Specifications
Coilcraft, Inc.
Product Category
Inductors, Coils, and Chokes
Product Number
XGL6030-152
Product Name
XGL6030 Series Ultra-Low Loss Shielded Power Inductors