Coilcraft LPS3010 Series surface-mount power inductors offer high performance in a low-profile package. These compact power inductors offer excellent current handling, low DC resistance, a low profile, and magnetic shielding for high-density mounting.
Need parts for space, military or other critical applications? See Coilcraft CPS 378PJB series
Coilcraft, Inc. | |
---|---|
Product Category | Inductors, Coils, and Chokes |
Product Number | LPS3010-183 |
Product Name | LPS3010 Series Low Profile Shielded Power Inductors |
Operating Temperature | -40 to 85 C (-40 to 185 F) |
Core Material | Ferrite; Ferrite |
Application | Power Choke |
Inductance Range | 18 microH |