Our 0402HP Series includes a wide range of inductance values from 1.0 to 220 nH. It has lower DCR and higher Q than our original 0402 series and has high self-resonant frequencies – as high as 16 GHz. For even lower DCR and higher Q, consider the 0402DC Series.
Need parts for space, military or other critical applications?
- See Coilcraft CPS 235RAG series.
Coilcraft, Inc. | |
---|---|
Product Category | Inductors, Coils, and Chokes |
Product Number | 0402HP-43N |
Product Name | 0402HP (1005) High Performance Ceramic Chip Inductors |
Operating Temperature | -40 to 125 C (-40 to 257 F) |
Core Material | Ceramic; Ceramic |
Application | RF Choke |
Inductance Range | 0.0430 microH |
Inductance Tolerance | 2 to 5 (+/- %) |