1mH Shielded Wirewound Inductor 500mA 1.65Ohm Max Nonstandard
1mH Shielded Wirewound Inductor 500mA 1.65Ohm Max Nonstandard
1mH Shielded Wirewound Inductor 500mA 1.65Ohm Max Nonstandard
Low profile shielded construction. High current rating. Ideal for high frequencies. Applications: dc / dc converters, EMI filters.
Series = SRR1208
Low profile shielded construction. High current rating. Ideal for high frequencies. Applications: dc / dc converters, EMI filters.
Inductance = 1 mH
Maximum DC Current = 500mA
Package/Case = 1208
Length = 12.7mm
Depth = 127mm
Height = 8.5mm
Dimensions = 12.7 x 12.7 x 8.5mm
Shielded = Yes
Tolerance = ±10%
Maximum DC Resistance = 1.65Ohms
INDUCTOR, SHIELDED, 1MH, 670MA, SMD; Inductance:1mH; RMS Current (Irms):500mA; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 1MH, 670MA, SMD, FULL REEL; Inductance:1mH; RMS Current (Irms):500mA; Inductor Construction:Shielde
Features
DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|---|---|---|---|
Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
Product Number | SRR1208-102KLDKR-ND | 1245800 | 1229216 | 62K3127 | 61J9074 | 70153551 |
Product Name | Fixed Inductors | Inductor, Shielded, 1Mh, 670Ma, Smd; Inductance Bourns | Inductor, Shielded, 1Mh, 670Ma, Smd, Full Reel; Inductance Bourns | Inductor;Filter;Ind 1000uH;Tol +/-10%;Cur 0.5A;SMT;Case 1208;DCR 1.65 Ohms | ||
Core Material | Ferrite; Drum Core, Wirewound | |||||
Inductance Tolerance | 10 (+/- %) | -10 to 10 (+/- %) | ||||
DCR | 1.65 ohms | 1.65 ohms | 1.65 ohms | 1.65 ohms | ||
Rated DC Current | 670 milliamps | 500 milliamps | 500 milliamps | 500 milliamps | 500 milliamps | |
Q Factor | 11 | 11 |