Teledyne FLIR Thermal Imager w/MSX Kit w/Std.& 15deg Lens w/Case 64501-0702-KIT-15

Description
Product Highlights Focal Plane Array detector with 320 x 240 pixels infrared resolution (76,800 pixels) Temperature range: -4°F to 248°F (-20°C to 120°C) with 2% accuracy 0.05°C @ 30°C Thermal Sensitivity (N.E.T.D) Manual focus, 4x continuous zoom Built-in laser pointer, 3.5" Touch-Screen LCD display Built-in 3.1 Megapixel visible light digital camera with bright LED lamp for poorly lit environments Functions include Scalable Picture-In-Picture, Thermal Fusion, Voice/Text Annotation, Laser Pointer Marker, IR Window Correction, Instant Report Measurement modes: up to 3 movable Spots, up to 3 Areas (Min/Max/Average), Auto Hot/Cold spot marker, Isotherm (Above/Below), Delta T METERLiNK™ Bluetooth Wireless communication Wi-Fi Connectivity allows to send images and data to mobile devices Thumbnail Image Gallery function allows quick search of stored image Memory card slot for image storage (more than 1,000 adiometric JPEG images) Each Unit Includes FLIR Tools software for analysis of radiometric images Memory card Li-Ion Rechargeable Battery Power Supply USB and Video Cable Hand Strap Lens Cap Hard Carrying Case
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Imager w/MSX Kit w/Std.& 15deg Lens w/Case - FLIRE60BX-KIT-15 - Transcat, Inc.
Rochester, NY, USA
Thermal Imager w/MSX Kit w/Std.& 15deg Lens w/Case
FLIRE60BX-KIT-15
Thermal Imager w/MSX Kit w/Std.& 15deg Lens w/Case FLIRE60BX-KIT-15
Product Highlights Focal Plane Array detector with 320 x 240 pixels infrared resolution (76,800 pixels) Temperature range: -4°F to 248°F (-20°C to 120°C) with 2% accuracy 0.05°C @ 30°C Thermal Sensitivity (N.E.T.D) Manual focus, 4x continuous zoom Built-in laser pointer, 3.5" Touch-Screen LCD display Built-in 3.1 Megapixel visible light digital camera with bright LED lamp for poorly lit environments Functions include Scalable Picture-In-Picture, Thermal Fusion, Voice/Text Annotation, Laser Pointer Marker, IR Window Correction, Instant Report Measurement modes: up to 3 movable Spots, up to 3 Areas (Min/Max/Average), Auto Hot/Cold spot marker, Isotherm (Above/Below), Delta T METERLiNK™ Bluetooth Wireless communication Wi-Fi Connectivity allows to send images and data to mobile devices Thumbnail Image Gallery function allows quick search of stored image Memory card slot for image storage (more than 1,000 adiometric JPEG images) Each Unit Includes FLIR Tools software for analysis of radiometric images Memory card Li-Ion Rechargeable Battery Power Supply USB and Video Cable Hand Strap Lens Cap Hard Carrying Case

Product Highlights

  • Focal Plane Array detector with 320 x 240 pixels infrared resolution (76,800 pixels)
  • Temperature range: -4°F to 248°F (-20°C to 120°C) with 2% accuracy
  • 0.05°C @ 30°C Thermal Sensitivity (N.E.T.D)
  • Manual focus, 4x continuous zoom
  • Built-in laser pointer, 3.5" Touch-Screen LCD display
  • Built-in 3.1 Megapixel visible light digital camera with bright LED lamp for poorly lit environments
  • Functions include Scalable Picture-In-Picture, Thermal Fusion, Voice/Text Annotation, Laser Pointer Marker, IR Window Correction, Instant Report
  • Measurement modes: up to 3 movable Spots, up to 3 Areas (Min/Max/Average), Auto Hot/Cold spot marker, Isotherm (Above/Below), Delta T
  • METERLiNK™ Bluetooth Wireless communication
  • Wi-Fi Connectivity allows to send images and data to mobile devices
  • Thumbnail Image Gallery function allows quick search of stored image
  • Memory card slot for image storage (more than 1,000 adiometric JPEG images)

Each Unit Includes

  • FLIR Tools software for analysis of radiometric images
  • Memory card
  • Li-Ion Rechargeable Battery
  • Power Supply
  • USB and Video Cable
  • Hand Strap
  • Lens Cap
  • Hard Carrying Case
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Thermal Imagers
Product Number FLIRE60BX-KIT-15
Product Name Thermal Imager w/MSX Kit w/Std.& 15deg Lens w/Case
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Thermal Imaging Camera - TI332 - Fujian Lilliput Optoelectronics Technology Co., Ltd.
Fujian Lilliput Optoelectronics Technology Co., Ltd.
Specs
Cooling Uncooled
Portable Portable
Features & Options Built-in Color / Visual Camera
View Details
Short-wave Infrared Camera -  - Micro-Epsilon Group
Specs
Portable Portable
Features & Options Protective Cooling Jacket (optional feature); Remote Head
Computer Host PC
View Details
Microscope Optics for the Inspection of Electronic Boards -  - Optris Infrared Sensing, LLC
Specs
Detector Type Array
Computer Host PC
Ambient Temperature Range 32 to 158 F (0.0 to 70 C)
View Details
IR HVAC Meter - PCE-TC 29 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Detector Type Flying Spot
Cooling Uncooled
Portable Portable; Battery Powered; Removable Data Storage
View Details