FLIR Systems, Inc. FLIR E4

Description
FLIR E4 thermal imaging camera recognises problems instantly. Thermal images are enhanced with visible camera details such as numbers, signage, labels and other identifiable features. Reliable results are gained with FLIRs thermal accuracy (within 2% or +/- 2°C) and broad measurement range (-20°C → 250°C). Stores hundreds of thermal, MSX and visible image JPEGs with all temperature data intact. Compact, rugged design and easy one-handed operation yet tough enough to stow with the rest of your tools. Display: 3 Inch colour LCD. IR resolution: 80 㗠60 pixels. Field of view (FOV): 45° 㗠34°. Image frequency: 9 Hz. On-board 640 x 480 Digital Camera. 2% accuracy. File format: Radiometric jpg. Battery operating time: Approx. 4 hours. Spot Measurement mode. Simultaneous Storage of IR/Visual/MSX Images. Variable emissivity and reflected temperature parameters for detection accuracy Temperature Measurement Range = -20 - +250 °C Thermal Sensitivity = <0.15°C Field of View H x V = 45 x 34° Best Temperature Measurement Accuracy = ±2 % Refresh Rate = 9Hz Maximum Temperature Measurement = +250 °C Detector Resolution = 80 x 60pixel Focus Type = Manual Visual Camera = Yes Display Size = 3in
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
FLIR E4 thermal imaging camera recognises problems instantly. Thermal images are enhanced with visible camera details such as numbers, signage, labels and other identifiable features. Reliable results are gained with FLIRs thermal accuracy (within 2% or +/- 2°C) and broad measurement range (-20°C → 250°C). Stores hundreds of thermal, MSX and visible image JPEGs with all temperature data intact. Compact, rugged design and easy one-handed operation yet tough enough to stow with the rest of your tools. Display: 3 Inch colour LCD. IR resolution: 80 㗠60 pixels. Field of view (FOV): 45° 㗠34°. Image frequency: 9 Hz. On-board 640 x 480 Digital Camera. 2% accuracy. File format: Radiometric jpg. Battery operating time: Approx. 4 hours. Spot Measurement mode. Simultaneous Storage of IR/Visual/MSX Images. Variable emissivity and reflected temperature parameters for detection accuracy Temperature Measurement Range = -20 - +250 °C Thermal Sensitivity = <0.15°C Field of View H x V = 45 x 34° Best Temperature Measurement Accuracy = ±2 % Refresh Rate = 9Hz Maximum Temperature Measurement = +250 °C Detector Resolution = 80 x 60pixel Focus Type = Manual Visual Camera = Yes Display Size = 3in

FLIR E4 thermal imaging camera recognises problems instantly. Thermal images are enhanced with visible camera details such as numbers, signage, labels and other identifiable features. Reliable results are gained with FLIRs thermal accuracy (within 2% or +/- 2°C) and broad measurement range (-20°C → 250°C). Stores hundreds of thermal, MSX and visible image JPEGs with all temperature data intact. Compact, rugged design and easy one-handed operation yet tough enough to stow with the rest of your tools.
Display: 3 Inch colour LCD. IR resolution: 80 × 60 pixels. Field of view (FOV): 45° × 34°. Image frequency: 9 Hz. On-board 640 x 480 Digital Camera. 2% accuracy. File format: Radiometric jpg. Battery operating time: Approx. 4 hours. Spot Measurement mode. Simultaneous Storage of IR/Visual/MSX Images. Variable emissivity and reflected temperature parameters for detection accuracy
Temperature Measurement Range = -20 - +250 °C
Thermal Sensitivity = <0.15°C
Field of View H x V = 45 x 34°
Best Temperature Measurement Accuracy = ±2 %
Refresh Rate = 9Hz
Maximum Temperature Measurement = +250 °C
Detector Resolution = 80 x 60pixel
Focus Type = Manual
Visual Camera = Yes
Display Size = 3in

Supplier's Site
Corby, Northants, United Kingdom
FLIR E4 thermal imaging camera recognises problems instantly. Thermal images are enhanced with visible camera details such as numbers, signage, labels and other identifiable features. Reliable results are gained with FLIRs thermal accuracy (within 2% or +/- 2°C) and broad measurement range (-20°C → 250°C). Stores hundreds of thermal, MSX and visible image JPEGs with all temperature data intact. Compact, rugged design and easy one-handed operation yet tough enough to stow with the rest of your tools. Display: 3 Inch colour LCD. IR resolution: 80 㗠60 pixels. Field of view (FOV): 45° 㗠34°. Image frequency: 9 Hz. On-board 640 x 480 Digital Camera. 2% accuracy. File format: Radiometric jpg. Battery operating time: Approx. 4 hours. Spot Measurement mode. Simultaneous Storage of IR/Visual/MSX Images. Variable emissivity and reflected temperature parameters for detection accuracy Thermal Sensitivity = <0.15°C Temperature Measurement Range = -20 - +250 °C Field of View H x V = 45 x 34° Best Temperature Measurement Accuracy = ±2 % Maximum Temperature Measurement = +250 °C Refresh Rate = 9Hz Detector Resolution = 80 x 60pixel Focus Type = Manual Visual Camera = Yes Display Size = 3in

FLIR E4 thermal imaging camera recognises problems instantly. Thermal images are enhanced with visible camera details such as numbers, signage, labels and other identifiable features. Reliable results are gained with FLIRs thermal accuracy (within 2% or +/- 2°C) and broad measurement range (-20°C → 250°C). Stores hundreds of thermal, MSX and visible image JPEGs with all temperature data intact. Compact, rugged design and easy one-handed operation yet tough enough to stow with the rest of your tools.
Display: 3 Inch colour LCD. IR resolution: 80 × 60 pixels. Field of view (FOV): 45° × 34°. Image frequency: 9 Hz. On-board 640 x 480 Digital Camera. 2% accuracy. File format: Radiometric jpg. Battery operating time: Approx. 4 hours. Spot Measurement mode. Simultaneous Storage of IR/Visual/MSX Images. Variable emissivity and reflected temperature parameters for detection accuracy
Thermal Sensitivity = <0.15°C
Temperature Measurement Range = -20 - +250 °C
Field of View H x V = 45 x 34°
Best Temperature Measurement Accuracy = ±2 %
Maximum Temperature Measurement = +250 °C
Refresh Rate = 9Hz
Detector Resolution = 80 x 60pixel
Focus Type = Manual
Visual Camera = Yes
Display Size = 3in

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermal Imagers
Product Number 9120239
Features & Options Built-in Color / Visual Camera
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Imaging Camera for Firefighter Service - EVOLUTION® 6000 Xtreme - MSA Safety
Specs
Detector Type Line Scanning
Cooling Uncooled
Portable Portable
View Details
Infrared Scanning System - HotSpotIR - AMETEK Land
Specs
Detector Type Line Scanning
Cooling Uncooled
Ambient Temperature Range 41 to 158 F (5 to 70 C)
View Details
Handheld Thermal Imaging Camera - TI332 - Fujian Lilliput Optoelectronics Technology Co., Ltd.
Fujian Lilliput Optoelectronics Technology Co., Ltd.
Specs
Cooling Uncooled
Portable Portable
Features & Options Built-in Color / Visual Camera
View Details