Imada, Inc. Standard Mechanical Force Gauge 500N FB-500N

Description
Product Highlights Multipurpose, Ideal for Measuring Push/Pull ±0.3% Accuracy Overload Capacity: 165 lb. 10 mm Stroke, Peak Hold, Zero-Point Reset Lightweight, Cast-Aluminum Housing Includes Accessories & Carrying Case No Batteries Required Each Unit Includes Hard Carrying Case Standard Attachments (Small Hook, Flat Tip, Conical Tip, Chisel Tip, Notched Tip, 3" Extension Shaft)

Suppliers

Company
Product
Description
Supplier Links
Standard Mechanical Force Gauge 500N - FB-500N - Transcat, Inc.
Rochester, NY, USA
Standard Mechanical Force Gauge 500N
FB-500N
Standard Mechanical Force Gauge 500N FB-500N
Product Highlights Multipurpose, Ideal for Measuring Push/Pull ±0.3% Accuracy Overload Capacity: 165 lb. 10 mm Stroke, Peak Hold, Zero-Point Reset Lightweight, Cast-Aluminum Housing Includes Accessories & Carrying Case No Batteries Required Each Unit Includes Hard Carrying Case Standard Attachments (Small Hook, Flat Tip, Conical Tip, Chisel Tip, Notched Tip, 3" Extension Shaft)

Product Highlights

  • Multipurpose, Ideal for Measuring Push/Pull
  • ±0.3% Accuracy
  • Overload Capacity: 165 lb.
  • 10 mm Stroke, Peak Hold, Zero-Point Reset
  • Lightweight, Cast-Aluminum Housing
  • Includes Accessories & Carrying Case
  • No Batteries Required

Each Unit Includes

  • Hard Carrying Case
  • Standard Attachments (Small Hook, Flat Tip, Conical Tip, Chisel Tip, Notched Tip, 3" Extension Shaft)
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Force and Load Sensors
Product Number FB-500N
Product Name Standard Mechanical Force Gauge 500N
Force Rating 112 lbs (50.98 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tension/Compression Load Cell (Universal Load Cell) - RLU00250 - RDP Electrosense
Specs
Force Rating 551 lbs (250 kg)
Force Measured Tension; Compression
Package Pancake
View Details
Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Ring Style Charge Mode Force Sensors - 1210C2 - Dytran by HBK
Specs
Force Rating 10000 to 15000 lbs (4535 to 6803 kg)
Accuracy 1.00 ±% Full Scale
Force Measured Compression
View Details
Single Point Load Cell - SIWAREX WL260 SP-S AB - Siemens Process Instrumentation
Specs
Force Rating 1102 lbs (500 kg)
Shear Type Single Point Bending Beam
Output Analog Voltage
View Details