OMEGA's LCM304 Series Load Cell offers the highest output of all miniature load cells. Its small 25 mm diameter makes it easy to mount in a pocket or on a flat surface. The rugged stainless steel case and high quality construction assure reliability in severe industrial environments.
LOAD CELLS, MINI LC300 SERIES ROHS COMPLIANT: NO
OMEGA Engineering, Inc. | Newark, An Avnet Company | |
---|---|---|
Product Category | Force and Load Sensors | Force and Load Sensors |
Product Number | LCM304-2KN | 73AJ8105 |
Product Name | 25.4mm Dia. Mini Compression Load Cell | Load Cells, Mini Lc300 Series Rohs Compliant Omega |
Force Rating | 2000 lbs (907 kg) | |
Accuracy | -0.50 to 0.50 ±% Full Scale | |
Force Measured | Compression | |
Package | Miniature | |
Output | Analog Voltage |