OMEGA Engineering, Inc. High Accuracy Compression Load Cell LC401-500

Description
• FM Intrinsically Safe Standard • Dual Bridge Models Available • Models Available with Built-In 5 V Amplifiers • All Stainless Steel for Harsh Industrial Applications • 0.25% Interchangeable for Multiple Load Cell Applications • 5-Point Calibration with 59 kOhm Shunt Cal Data
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Accuracy Compression Load Cell - LC401-500 - OMEGA Engineering, Inc.
Norwalk, CT, USA
High Accuracy Compression Load Cell
LC401-500
High Accuracy Compression Load Cell LC401-500
• FM Intrinsically Safe Standard • Dual Bridge Models Available • Models Available with Built-In 5 V Amplifiers • All Stainless Steel for Harsh Industrial Applications • 0.25% Interchangeable for Multiple Load Cell Applications • 5-Point Calibration with 59 kOhm Shunt Cal Data
FM Intrinsically Safe Standard
Dual Bridge Models Available
Models Available with Built-In 5 V Amplifiers
All Stainless Steel for Harsh Industrial Applications
0.25% Interchangeable for Multiple Load Cell Applications
5-Point Calibration with 59 kOhm Shunt Cal Data
Supplier's Site Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Force and Load Sensors
Product Number LC401-500
Product Name High Accuracy Compression Load Cell
Force Rating 500 lbs (227 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Force Measured Compression
Package Pancake
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Weighing Compression Load Cell - RLW0250 - RDP Electrosense
Specs
Force Rating 551 lbs (250 kg)
Force Measured Compression
Package Bolt
View Details
Compression Load Cell - SIWAREX WL270 K-S CA - Siemens Process Instrumentation
Siemens Process Instrumentation
Specs
Force Rating 1.00E6 lbs (453515 kg)
Force Measured Compression
Package Canister
View Details
Force Sensor Elements - 20006003-01 - TE Connectivity
Specs
Output Analog Voltage
Device Sensor Element / Chip
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Wireless Load Cells - LOADSENSE WLS-LC - Sensor Technology, Ltd.
Specs
Force Rating 2000 to 100000 lbs (907 to 45351 kg)
Force Measured Tension
Package Link
View Details