Small in size but not in performance, the Series LC307 "Top Hat" load cell is designed for applications with minimum space and high capacity loads up to 100,000 lb. Rugged all stainless steel construction and high performance strain gages assure superior linearity and stability. Temperature compensation is achieved through a miniature circuit board in the load cell’s cable. This unit is designed to be mounted on a smooth, flat surface.
COMPRESSION LOAD CELL, 1000LB, 5VDC; Load Capacity:1000lb; Supply Voltage:5VDC; Operating Temperature Min:-54°C; Operating Temperature Max:121°C; Cell Output mV / V:1.5; Product Range:LC307 Series RoHS Compliant: No
OMEGA Engineering, Inc. | Newark, An Avnet Company | |
---|---|---|
Product Category | Force and Load Sensors | Force and Load Sensors |
Product Number | LC307-1K | 31AC5559 |
Product Name | Miniature Compression Load Cell | Compression Load Cell, 1000Lb, 5Vdc; Load Capacity Omega |
Force Rating | 1000 lbs (454 kg) | 1000 lbs (454 kg) |
Accuracy | -2.00 to 2.00 ±% Full Scale | |
Force Measured | Compression | |
Package | Miniature | |
Output | Analog Voltage |