TE Connectivity Force Sensors & Load Cells FX293X-040B-0050-L

Description
Force Sensors & Load Cells Compression LoadCell
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Force Sensors & Load Cells
FX293X-040B-0050-L
Force Sensors & Load Cells FX293X-040B-0050-L
Force Sensors & Load Cells Compression LoadCell

Force Sensors & Load Cells Compression LoadCell

Supplier's Site Datasheet
Load Cell Sensor, 50Lb, 5.25V; Load Capacity Te Connectivity - 40AH0486 - Newark, An Avnet Company
Chicago, IL, United States
Load Cell Sensor, 50Lb, 5.25V; Load Capacity Te Connectivity
40AH0486
Load Cell Sensor, 50Lb, 5.25V; Load Capacity Te Connectivity 40AH0486
LOAD CELL SENSOR, 50LB, 5.25V; Load Capacity:50lb; Supply Voltage:5.25V; Operating Temperature Min:0°C; Operating Temperature Max:50°C; Cell Output mV / V:-; Product Range:FX29 Series RoHS Compliant: Yes

LOAD CELL SENSOR, 50LB, 5.25V; Load Capacity:50lb; Supply Voltage:5.25V; Operating Temperature Min:0°C; Operating Temperature Max:50°C; Cell Output mV / V:-; Product Range:FX29 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors
Product Number FX293X-040B-0050-L 40AH0486
Product Name Force Sensors & Load Cells Load Cell Sensor, 50Lb, 5.25V; Load Capacity Te Connectivity
Force Rating 50 lbs (22.68 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tension Load Cell - RLT1500 - RDP Electrosense
Specs
Force Rating 3308 lbs (1500 kg)
Force Measured Tension
Package S-beam
View Details
Sensor - SKDA-0.8-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 180 lbs (0.0 to 81.56 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Ring Style Force Sensor - 1212V4 - Dytran by HBK
Specs
Force Rating 3000 lbs (1361 kg)
Force Measured Compression
Device Sensor / Transducer
View Details
Bending Beam Load Cell - SIWAREX WL230 BB - Siemens Process Instrumentation
Siemens Process Instrumentation
Specs
Force Rating 1102 lbs (500 kg)
Force Measured Tension; Compression
Package Bolt; Rod End - Male
View Details