Honeywell Sensing & IoT Load Cell 060-2443-02

Description
The Model 13 (compression only) subminiature load cell is designed to measure load ranges from 150 grams to 1,000 lbs. With subminiature dimensions, including diameters from 0.38 in to 0.75 in and heights of 0.13 in to 0.25 in, these units are easily incorporated into systems having limited space. Model 13 combines high-frequency response and low deflection to achieve a combined non-linearity and hysteresis of 0.25 % to 0.5 % full scale. A balance module is included in the load cell’s lead wire cable for temperature compensation and should not be removed.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Cell - 060-2443-02 - Honeywell Test & Measurement
Columbus, OH, United States
Load Cell
060-2443-02
Load Cell 060-2443-02
The Model 13 (compression only) subminiature load cell is designed to measure load ranges from 150 grams to 1,000 lbs. With subminiature dimensions, including diameters from 0.38 in to 0.75 in and heights of 0.13 in to 0.25 in, these units are easily incorporated into systems having limited space. Model 13 combines high-frequency response and low deflection to achieve a combined non-linearity and hysteresis of 0.25 % to 0.5 % full scale. A balance module is included in the load cell’s lead wire cable for temperature compensation and should not be removed.

The Model 13 (compression only) subminiature load cell is designed to measure load ranges from 150 grams to 1,000 lbs. With subminiature dimensions, including diameters from 0.38 in to 0.75 in and heights of 0.13 in to 0.25 in, these units are easily incorporated into systems having limited space. Model 13 combines high-frequency response and low deflection to achieve a combined non-linearity and hysteresis of 0.25 % to 0.5 % full scale. A balance module is included in the load cell’s lead wire cable for temperature compensation and should not be removed.

Supplier's Site Datasheet
Force Sensors - Industrial - 480-6087-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors - Industrial
480-6087-ND
Force Sensors - Industrial 480-6087-ND
SENSOR FORCE LOAD CELL 2.2LBS

SENSOR FORCE LOAD CELL 2.2LBS

Supplier's Site Datasheet
 - 8214020 - RS Components, Ltd.
Corby, Northants, United Kingdom
The Honeywell Model 13 Sub-miniature Load Cell is designed to measure load ranges with complete accuracy from 150 g to 1000, these units are easily incorporated into systems which have limited space. Model 13 combines high frequency and low deflection to achieve a combined non-linearity and hysteresis of 0.25% ïƒ 0.5% full scale. A small circuit board is included in the load Cell’s lead wire cable for temperature compensation, which is recommended not to remove. Force Measured = Compression Force/ Load Measurement Range = Maximum of 453.59kg Maximum Excitation Voltage = 5V dc Output At Rated Load = 1.5mV/V Housing Material = Stainless Steel Terminal Type = Wire Lead Overall Height = 3.3mm Overall Width = 9.65 (Dia.)mm Minimum Operating Temperature = -54°C Maximum Operating Temperature = +121°C

The Honeywell Model 13 Sub-miniature Load Cell is designed to measure load ranges with complete accuracy from 150 g to 1000, these units are easily incorporated into systems which have limited space. Model 13 combines high frequency and low deflection to achieve a combined non-linearity and hysteresis of 0.25% ïƒ 0.5% full scale. A small circuit board is included in the load Cell’s lead wire cable for temperature compensation, which is recommended not to remove.
Force Measured = Compression
Force/ Load Measurement Range = Maximum of 453.59kg
Maximum Excitation Voltage = 5V dc
Output At Rated Load = 1.5mV/V
Housing Material = Stainless Steel
Terminal Type = Wire Lead
Overall Height = 3.3mm
Overall Width = 9.65 (Dia.)mm
Minimum Operating Temperature = -54°C
Maximum Operating Temperature = +121°C

Supplier's Site
Sheung Wan, Hong Kong
Force Sensors & Load Cells
060-2443-02
Force Sensors & Load Cells 060-2443-02
Force Sensors & Load Cells SubMini Load Cell Model 13 Force Sens

Force Sensors & Load Cells SubMini Load Cell Model 13 Force Sens

Supplier's Site Datasheet
Load Cell; Load Capacity Honeywell - 27M3390 - Newark, An Avnet Company
Chicago, IL, United States
Load Cell; Load Capacity Honeywell
27M3390
Load Cell; Load Capacity Honeywell 27M3390
LOAD CELL; Load Capacity:1000g; Supply Voltage:5VDC; Operating Temperature Min:-5°C; Operating Temperature Max:105°C; Cell Output mV / V:1.5; Product Range:Model 13; External Depth:3.3mm; Length:9.652mm; Line Cell Linearity ±:0.5%

LOAD CELL; Load Capacity:1000g; Supply Voltage:5VDC; Operating Temperature Min:-5°C; Operating Temperature Max:105°C; Cell Output mV / V:1.5; Product Range:Model 13; External Depth:3.3mm; Length:9.652mm; Line Cell Linearity ±:0.5%

Supplier's Site Datasheet

Technical Specifications

  Honeywell Test & Measurement DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number 060-2443-02 480-6087-ND 8214020 060-2443-02 27M3390
Product Name Load Cell Force Sensors - Industrial Force Sensors & Load Cells Load Cell; Load Capacity Honeywell
Force Rating 2.2 lbs (0.9998 kg) 2.21 lbs (1 kg) 1000 lbs (454 kg) 2.2 lbs (0.9998 kg)
Accuracy 0.70 ±% Full Scale
Device Sensor / Transducer Sensor / Transducer Sensor / Transducer Sensor Element / Chip
Unlock Full Specs
to access all available technical data

Similar Products

Tension Load Cell - RLT0100 - RDP Electrosense
Specs
Force Rating 220 lbs (100 kg)
Force Measured Tension
Package S-beam
View Details
Compression Load Cell - SIWAREX WL270 CP-S SA - Siemens Process Instrumentation
Siemens Process Instrumentation
Specs
Force Rating 100000 lbs (45351 kg)
Force Measured Compression
Package Canister
View Details
Force Load Cells - 20020458-00 - TE Connectivity
Specs
Output Analog Voltage
Device Sensor Element / Chip
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Wireless Load Cells - LOADSENSE WLS-LC - Sensor Technology, Ltd.
Specs
Force Rating 2000 to 100000 lbs (907 to 45351 kg)
Force Measured Tension
Package Link
View Details