LCF450 , 500 lb , Low Profile Universal Pancake , Standard , Material - 2024-T4 , M16x2-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P
FUTEK Advanced Sensor Technology, Inc. | |
---|---|
Product Category | Force and Load Sensors |
Product Number | FSH00132 |
Product Name | LCF450 Low Profile Universal Pancake |
Force Rating | 500 lbs (227 kg) |
Accuracy | -0.10 to 0.10 ±% Full Scale |
Package | Pancake |
Output | Analog Voltage |