Honeywell Sensing & IoT Load Cell 060-0238-05

Description
Honeywell’s miniature load cells are designed to fit into systems with limited space or tight clearances. Model 53 bonded, foil strain gauge transducers are designed for cost efficient production and testing applications (e.g., press calibration). Able to measure compression force up to 50,000 lb or 200,000 N, this model achieves a maximum non-linearity of 0.25 % full scale. Precision gauging techniques and stainless steel construction provides excellent long-term stability and reliability under severe operating conditions. If you need special modifications or a complete custom design to meet your unique requirements, please contact us.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Cell - 060-0238-05 - Honeywell Test & Measurement
Columbus, OH, United States
Load Cell
060-0238-05
Load Cell 060-0238-05
Honeywell’s miniature load cells are designed to fit into systems with limited space or tight clearances. Model 53 bonded, foil strain gauge transducers are designed for cost efficient production and testing applications (e.g., press calibration). Able to measure compression force up to 50,000 lb or 200,000 N, this model achieves a maximum non-linearity of 0.25 % full scale. Precision gauging techniques and stainless steel construction provides excellent long-term stability and reliability under severe operating conditions. If you need special modifications or a complete custom design to meet your unique requirements, please contact us.

Honeywell’s miniature load cells are designed to fit into systems with limited space or tight clearances. Model 53 bonded, foil strain gauge transducers are designed for cost efficient production and testing applications (e.g., press calibration). Able to measure compression force up to 50,000 lb or 200,000 N, this model achieves a maximum non-linearity of 0.25 % full scale. Precision gauging techniques and stainless steel construction provides excellent long-term stability and reliability under severe operating conditions. If you need special modifications or a complete custom design to meet your unique requirements, please contact us.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Force Sensors & Load Cells
060-0238-05
Force Sensors & Load Cells 060-0238-05
Force Sensors & Load Cells Button Load Cell Model 53 Force Sens

Force Sensors & Load Cells Button Load Cell Model 53 Force Sens

Supplier's Site Datasheet
 - 8214109 - RS Components, Ltd.
Corby, Northants, United Kingdom
The Honeywell Model 53 load cells are bonded foil strain gage transducers designed for cost efficient production and testing applications. These models provide engineered compression force measurements up to 50,000 lb. The precision gaging techniques and a stainless steel construction provides excellent long term stability and reliability under severe operating conditions. Three tapped holes are provided for mounting 5 lb to 50,000 lb. Stainless steel. Button-style design Force Measured = Compression Force/ Load Measurement Range = Maximum of 226.79kg Maximum Excitation Voltage = 10V dc Output At Rated Load = 2mV/V Housing Material = Stainless Steel Terminal Type = Wire Lead Overall Height = 9.91mm Overall Width = 31.75 (Dia.)mm Minimum Operating Temperature = -54°C Maximum Operating Temperature = +121°C

The Honeywell Model 53 load cells are bonded foil strain gage transducers designed for cost efficient production and testing applications. These models provide engineered compression force measurements up to 50,000 lb. The precision gaging techniques and a stainless steel construction provides excellent long term stability and reliability under severe operating conditions. Three tapped holes are provided for mounting
5 lb to 50,000 lb. Stainless steel. Button-style design
Force Measured = Compression
Force/ Load Measurement Range = Maximum of 226.79kg
Maximum Excitation Voltage = 10V dc
Output At Rated Load = 2mV/V
Housing Material = Stainless Steel
Terminal Type = Wire Lead
Overall Height = 9.91mm
Overall Width = 31.75 (Dia.)mm
Minimum Operating Temperature = -54°C
Maximum Operating Temperature = +121°C

Supplier's Site
Force Sensors - Industrial - 480-6068-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors - Industrial
480-6068-ND
Force Sensors - Industrial 480-6068-ND
SENSOR FORCE LOAD CELL 500LBS

SENSOR FORCE LOAD CELL 500LBS

Supplier's Site Datasheet
Load Cell; Load Capacity Honeywell - 27M2018 - Newark, An Avnet Company
Chicago, IL, United States
Load Cell; Load Capacity Honeywell
27M2018
Load Cell; Load Capacity Honeywell 27M2018
LOAD CELL; Load Capacity:500lb; Supply Voltage:10VDC; Operating Temperature Min:-5°C; Operating Temperature Max:105°C; Cell Output mV / V:2; Product Range:Model 53; External Depth:9.91mm; Length:31.75mm; Line Cell Linearity ±:0.5%

LOAD CELL; Load Capacity:500lb; Supply Voltage:10VDC; Operating Temperature Min:-5°C; Operating Temperature Max:105°C; Cell Output mV / V:2; Product Range:Model 53; External Depth:9.91mm; Length:31.75mm; Line Cell Linearity ±:0.5%

Supplier's Site Datasheet

Technical Specifications

  Honeywell Test & Measurement VAST STOCK CO., LIMITED RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number 060-0238-05 060-0238-05 8214109 480-6068-ND 27M2018
Product Name Load Cell Force Sensors & Load Cells Force Sensors - Industrial Load Cell; Load Capacity Honeywell
Force Rating 500 lbs (227 kg) 500 lbs (227 kg) 500 lbs (227 kg) 500 lbs (227 kg)
Accuracy 0.60 ±% Full Scale
Output Analog Voltage Analog Voltage Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Weighing Compression Load Cell - RLW0050 - RDP Electrosense
Specs
Force Rating 110 lbs (49.89 kg)
Force Measured Compression
Package Bolt
View Details
Sensor - SKDA-1.5-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 337 lbs (0.0 to 153 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
IEPE Force Sensor - 1051V6 - Dytran by HBK
Specs
Force Rating 5000 to 15000 lbs (2268 to 6803 kg)
Accuracy 1.00 ±% Full Scale
Force Measured Tension; Compression
View Details
Single Point Load Cell - SIWAREX WL260 SP-S SA - Siemens Process Instrumentation
Specs
Force Rating 441 lbs (200 kg)
Shear Type Single Point Bending Beam
Output Analog Voltage
View Details