The Servo 600 is ideal for larger applications where added power is needed to drive multiple speaker chains, or larger format speakers.The Servo amplifiers feature large 10-segment 3-color level LED meters and independent channel volume controls. The rear panels include 1/4-inch balanced and RCA input connectors, as well as 5-way binding post and 1/4-inch speaker outputs. 4-stage power protection circuitry that ensures optimal performance and protection of connected components.
TMP Pro Distribution | |
---|---|
Product Category | Power Amplifiers |
Product Number | 38138 |
Product Name | Servo Series 600W Power Amplifier |