Wichita Clutch Datasheets for Pneumatic Brakes
Pneumatic brakes are assemblies consisting of elements for the slowing or stopping of shafts in equipment drives. Air is required to activate the brake.
Pneumatic Brakes: Learn more
| Product Name | Notes |
|---|---|
| 'Mistral' Tension brake For light to medium tensioning applications Modular actuation and choice of friction co-efficient to provide excellent controllability Fully guarded Integral cooling fan for long life Visual wear... | |
| 'Modevo' Modular tension brake For light to medium tensioning applications Modular design for maximum flexibility of operation Disc specially designed for good heat dissipation at low and high speeds Fan... | |
| KK/SS - Kopper Kool /Spring Set brake or Clutch For high-energy continuous slipping applications such as dynamic tensioning duties where 'fail to safety' is required. The KK/SS is suitable for... | |
| LI/SSB - Low Inertia Spring Set Brake 'Fail to safety' design for high cyclic and general stopping and holding duties. The LI/SSB is designed for end-shaft or through-shaft mounting. Start/Stop... | |
| LIB - Low Inertia Brake For high cyclic and general stopping and holding duties. The LIB is designed for end-shaft or through-shaft mounting. Start/Stop parts have a low inertia which,... | |
| Model LKB Brake The Model LKB is a spring-set, air or hydraulic released brake. This design offers a wide range of torque capacities and release pressures, with total attention given... | |
| Model LKT Clutch or Brake The Model LKT clutch or brake contains identical features to the Model LK unit, with the exception being the cylinder/piston arrangement. The Model LK has... | |
| Model RB Tension Brake The Model RB was designed as an economical modular brake for use on reel stands as an alternative to electric brakes. The unique modular design allows... | |
| Motor Brakes If you require failsafe protection for your process equipment, look at Wichita's line of spring set motor brakes. Whether your application requires C-face mounting to the electric motor... |